Rochester Electronics Interface - Interface - Serializers, Deserializers - DS99R104TSQ DS99R104TSQ

Description
Manufacturer: National Semiconductor Win Source Part Number: 869657-DS99R104TSQ Operating Temperature Range: -40°C ~ 85°C (TA) Features: 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 869657-DS99R104TSQ Operating Temperature Range: -40°C ~ 85°C (TA) Features: 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS99R104TSQ - 869657-DS99R104TSQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS99R104TSQ
869657-DS99R104TSQ
Interface - Interface - Serializers, Deserializers - DS99R104TSQ 869657-DS99R104TSQ
Manufacturer: National Semiconductor Win Source Part Number: 869657-DS99R104TSQ Operating Temperature Range: -40°C ~ 85°C (TA) Features: 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 869657-DS99R104TSQ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)
Package: Bulk
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Serializers, Deserializers - DS99R104TSQ - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS99R104TSQ
Interface - Serializers, Deserializers DS99R104TSQ
LINE RECEIVER, 1 FUNC, 1 DRIVER,

LINE RECEIVER, 1 FUNC, 1 DRIVER,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 869657-DS99R104TSQ DS99R104TSQ
Product Name Interface - Interface - Serializers, Deserializers - DS99R104TSQ Interface - Serializers, Deserializers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AT8992M-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type 100-BQFP
Pins 100 #
View Details
4 suppliers