The TESK-SU12-ST1 - 103005763 hinge safety switch is ideal for applications where door position needs to be monitored. The TESK-SU12-ST1 - 103005763 offers 2 normally closed safety contacts, as well as 1 normally open auxiliary contact. The hinge safety switch is easily mounted, particularly on hinges with 40 mm profiles. The operating voltage of the switch is 24 V DC (1 A)/230 V AC (2 A).
| Automation24, Inc. | |
|---|---|
| Product Category | Safety Sensor Switches |
| Product Name | Hinge safety switch Schmersal TESK-SU-12ST1 - 103005763 |