The 958001090 - Sentinel SLS-SA5-08 safety laser scanner from Datalogic with a 24 VDC +/- 20 % power supply fulfills the requirements for PL d/Category 3 in accordance with ISO13849-1. The Sentinel SLS-SA5-08 is a PNP-switching laser scanner with two OSSD outputs, a scanning angle of 275° and a freely configurable resolution. The range of the protective field is from 0.05 to 5.5 m, and the range of the warning field is from 0.05 to 40 m. The electrical connection is via an 8-pole M12 connector and there is a 4-pole M12 socket available for Ethernet configuration. The 958001090 - Sentinel SLS-SA5-08 safety laser scanner is ideal for use in a host of safety-relevant applications, and can be configured using the DLSentinal software.
| Automation24, Inc. | |
|---|---|
| Product Category | Safety Sensor Switches |
| Product Name | Safety laser scanner Datalogic 958001090 - Sentinel SLS-SA5-08 |