Newport MKS Achromatic Doublet Lens, Visible, 76.2 mm, 250 mm EFL, 430-700 nm PAC095AR.14

Description
The PAC095AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-F2 precision achromatic doublet lens with an effective focal length of 250 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC095AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-F2 precision achromatic doublet lens with an effective focal length of 250 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 76.2 mm, 250 mm EFL, 430-700 nm - PAC095AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 76.2 mm, 250 mm EFL, 430-700 nm
PAC095AR.14
Achromatic Doublet Lens, Visible, 76.2 mm, 250 mm EFL, 430-700 nm PAC095AR.14
The PAC095AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-F2 precision achromatic doublet lens with an effective focal length of 250 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC095AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-F2 precision achromatic doublet lens with an effective focal length of 250 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC095AR.14
Product Name Achromatic Doublet Lens, Visible, 76.2 mm, 250 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 240 mm (9.45 inch)
Center Thickness 18.5 mm (0.7283 inch)
Edge Thickness 11.7 mm (0.4606 inch)
Diameter / Length 76.2 mm (3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, Uncoated - KBX010 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, Uncoated - KBX073 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 430-700 nm - CKX025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 16.98 mm (0.6685 inch)
Center Thickness 12.79 mm (0.5035 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,1000-1550nm - CKV075AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details