DME Company Smart Series Temp Controls 5 Zone Mainframe 15 Amp Slots

Description
Smart Series® 5 Zone Mainframe 5 Zone Smart Series 15Amp Mainframe Connector Overview Uses 5 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied Standard 50 Amp Three Phase Breaker ( Can Special order 70 Amp Breaker ) J type thermocouple standard K type thermocouple by special order Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Available Mainframe Options: Standard, with Communications, with Current Voltage Monitor, with Communications and Current Voltage Monitor, with Built in Mainframe Alarm which includes Communications MFPX5G is considered an Export Frame and is an MFP5G mainframe wired to Power Option B
Datasheet
Description
Smart Series® 5 Zone Mainframe 5 Zone Smart Series 15Amp Mainframe Connector Overview Uses 5 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied Standard 50 Amp Three Phase Breaker ( Can Special order 70 Amp Breaker ) J type thermocouple standard K type thermocouple by special order Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Available Mainframe Options: Standard, with Communications, with Current Voltage Monitor, with Communications and Current Voltage Monitor, with Built in Mainframe Alarm which includes Communications MFPX5G is considered an Export Frame and is an MFP5G mainframe wired to Power Option B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Series Temp Controls - 5 Zone Mainframe 15 Amp Slots - DME Company
Madison Heights, MI, USA
Smart Series Temp Controls
5 Zone Mainframe 15 Amp Slots
Smart Series Temp Controls 5 Zone Mainframe 15 Amp Slots
Smart Series® 5 Zone Mainframe 5 Zone Smart Series 15Amp Mainframe Connector Overview Uses 5 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied Standard 50 Amp Three Phase Breaker ( Can Special order 70 Amp Breaker ) J type thermocouple standard K type thermocouple by special order Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Available Mainframe Options: Standard, with Communications, with Current Voltage Monitor, with Communications and Current Voltage Monitor, with Built in Mainframe Alarm which includes Communications MFPX5G is considered an Export Frame and is an MFP5G mainframe wired to Power Option B

Smart Series® 5 Zone Mainframe

  • 5 Zone Smart Series 15Amp Mainframe Connector Overview
  • Uses 5 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied
  • Standard 50 Amp Three Phase Breaker ( Can Special order 70 Amp Breaker )
  • J type thermocouple standard
  • K type thermocouple by special order
  • Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules
  • Available Mainframe Options: Standard, with Communications, with Current Voltage Monitor, with Communications and Current Voltage Monitor, with Built in Mainframe Alarm which includes Communications
  • MFPX5G is considered an Export Frame and is an MFP5G mainframe wired to Power Option B
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Temperature Controllers
Product Number 5 Zone Mainframe 15 Amp Slots
Product Name Smart Series Temp Controls
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details