DME Company Smart Series Temp Controls SSM Temperature Control Module

Description
J type thermocouple standard K type thermocouple by special order SmartStart® Proprietary Dryout Routine 240 VAC and 120 VAC power input versions available 240Vac 15 amp Version Maximum Wattage = 3600 Watts 120 Vac 15 amp Version Maximum Wattage = 1800 Watts 240 Vac 30 amp Version Mazimum Wattage = 7200 Watts Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module Automatic Mode, Toggle Switch held down shows Controllers Automatic Percent Power Output to the Load. Manual Mode uses the Right Two digits for 0-99% Power ( 100% Power achieved at 99% and 100% setpoint in Manual Mode.) User Manual contains typical Replacement Part numbers that can be found under the General Information Links Special Order SSA 15 amp Module, only for Mainframe Option B: 3 phase power with Neutral Leg, Neutral Load Fuse removed.
Datasheet
Description
J type thermocouple standard K type thermocouple by special order SmartStart® Proprietary Dryout Routine 240 VAC and 120 VAC power input versions available 240Vac 15 amp Version Maximum Wattage = 3600 Watts 120 Vac 15 amp Version Maximum Wattage = 1800 Watts 240 Vac 30 amp Version Mazimum Wattage = 7200 Watts Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module Automatic Mode, Toggle Switch held down shows Controllers Automatic Percent Power Output to the Load. Manual Mode uses the Right Two digits for 0-99% Power ( 100% Power achieved at 99% and 100% setpoint in Manual Mode.) User Manual contains typical Replacement Part numbers that can be found under the General Information Links Special Order SSA 15 amp Module, only for Mainframe Option B: 3 phase power with Neutral Leg, Neutral Load Fuse removed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Series Temp Controls - SSM Temperature Control Module - DME Company
Madison Heights, MI, USA
Smart Series Temp Controls
SSM Temperature Control Module
Smart Series Temp Controls SSM Temperature Control Module
J type thermocouple standard K type thermocouple by special order SmartStart® Proprietary Dryout Routine 240 VAC and 120 VAC power input versions available 240Vac 15 amp Version Maximum Wattage = 3600 Watts 120 Vac 15 amp Version Maximum Wattage = 1800 Watts 240 Vac 30 amp Version Mazimum Wattage = 7200 Watts Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module Automatic Mode, Toggle Switch held down shows Controllers Automatic Percent Power Output to the Load. Manual Mode uses the Right Two digits for 0-99% Power ( 100% Power achieved at 99% and 100% setpoint in Manual Mode.) User Manual contains typical Replacement Part numbers that can be found under the General Information Links Special Order SSA 15 amp Module, only for Mainframe Option B: 3 phase power with Neutral Leg, Neutral Load Fuse removed.
  • J type thermocouple standard
  • K type thermocouple by special order
  • SmartStart® Proprietary Dryout Routine
  • 240 VAC and 120 VAC power input versions available
  • 240Vac 15 amp Version Maximum Wattage = 3600 Watts
  • 120 Vac 15 amp Version Maximum Wattage = 1800 Watts
  • 240 Vac 30 amp Version Mazimum Wattage = 7200 Watts
  • Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules
  • Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module
  • Automatic Mode, Toggle Switch held down shows Controllers Automatic Percent Power Output to the Load.
  • Manual Mode uses the Right Two digits for 0-99% Power ( 100% Power achieved at 99% and 100% setpoint in Manual Mode.)
  • User Manual contains typical Replacement Part numbers that can be found under the General Information Links
  • Special Order SSA 15 amp Module, only for Mainframe Option B: 3 phase power with Neutral Leg, Neutral Load Fuse removed.
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Temperature Controllers
Product Number SSM Temperature Control Module
Product Name Smart Series Temp Controls
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products