DME Company 1 Zone Frame 10 Amp Slots MFP Series

Description
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses J type thermocouple standard K type thermocouple by special order 240 VAC and 120 VAC power input versions available 10 AMP 5 PIN Connector - North American standard wiring (See SSH Wiring) Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals for mold power and T/C 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact MFPX1G Mainframe is considered a 1 Zone Export frame & the 5 pin 10 amp 240 Vac connector is wired like the European ESH module (See ESH Wiring)
Datasheet
Description
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses J type thermocouple standard K type thermocouple by special order 240 VAC and 120 VAC power input versions available 10 AMP 5 PIN Connector - North American standard wiring (See SSH Wiring) Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals for mold power and T/C 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact MFPX1G Mainframe is considered a 1 Zone Export frame & the 5 pin 10 amp 240 Vac connector is wired like the European ESH module (See ESH Wiring)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Zone Frame 10 Amp Slots - MFP Series - DME Company
Madison Heights, MI, USA
1 Zone Frame 10 Amp Slots
MFP Series
1 Zone Frame 10 Amp Slots MFP Series
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses J type thermocouple standard K type thermocouple by special order 240 VAC and 120 VAC power input versions available 10 AMP 5 PIN Connector - North American standard wiring (See SSH Wiring) Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals for mold power and T/C 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact MFPX1G Mainframe is considered a 1 Zone Export frame & the 5 pin 10 amp 240 Vac connector is wired like the European ESH module (See ESH Wiring)
  • Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied
  • User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses
  • J type thermocouple standard
  • K type thermocouple by special order
  • 240 VAC and 120 VAC power input versions available
  • 10 AMP 5 PIN Connector - North American standard wiring (See SSH Wiring)
  • Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals for mold power and T/C
  • 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact
  • MFPX1G Mainframe is considered a 1 Zone Export frame & the 5 pin 10 amp 240 Vac connector is wired like the European ESH module (See ESH Wiring)
Supplier's Site Datasheet
2 Zone Frame 10 Amp Slots - MFP Series - DME Company
Madison Heights, MI, USA
2 Zone Frame 10 Amp Slots
MFP Series
2 Zone Frame 10 Amp Slots MFP Series
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses J type thermocouple standard K type thermocouple by special order 240 VAC and 120 VAC power input versions available 10 AMP 5 PIN Connector - North American standard wiring (See SSH Wiring) Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals for mold power and T/C 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact MFPX1G Mainframe is considered a 1 Zone Export frame & the 5 pin 10 amp 240 Vac connector is wired like the European ESH module (See ESH Wiring)
  • Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied
  • User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses
  • J type thermocouple standard
  • K type thermocouple by special order
  • 240 VAC and 120 VAC power input versions available
  • 10 AMP 5 PIN Connector - North American standard wiring (See SSH Wiring)
  • Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals for mold power and T/C
  • 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact
  • MFPX1G Mainframe is considered a 1 Zone Export frame & the 5 pin 10 amp 240 Vac connector is wired like the European ESH module (See ESH Wiring)
Supplier's Site Datasheet

Technical Specifications

  DME Company DME Company
Product Category Temperature Controllers Temperature Controllers
Product Number MFP Series MFP Series
Product Name 1 Zone Frame 10 Amp Slots 2 Zone Frame 10 Amp Slots
Control Limit Limit
Features Rate Indication/ Control Rate Indication/ Control
Form Factor Stand-Alone Stand-Alone
Interface Switches; Digital Front Panel (optional feature) Switches; Digital Front Panel (optional feature)
Temperature Thermocouple Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

4-Phase Temperature and Time Controller - DTC-S - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details