DME Company 1 & 2 Zone Temp Controls 1 Zone Mainframes 30 Amp Slot

Description
Uses High Power Smart Series 30 Amp Slot Size Control Module - Not Supplied J type thermocouple standard K type thermocouple by special order 240 VAC power input version 30 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and mini J-T/C direct connection Uses mini-thermocouple connector with screw terminals for direct connection 30 Amp Product Accessory Cables available
Datasheet
Description
Uses High Power Smart Series 30 Amp Slot Size Control Module - Not Supplied J type thermocouple standard K type thermocouple by special order 240 VAC power input version 30 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and mini J-T/C direct connection Uses mini-thermocouple connector with screw terminals for direct connection 30 Amp Product Accessory Cables available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 & 2 Zone Temp Controls - 1 Zone Mainframes 30 Amp Slot - DME Company
Madison Heights, MI, USA
1 & 2 Zone Temp Controls
1 Zone Mainframes 30 Amp Slot
1 & 2 Zone Temp Controls 1 Zone Mainframes 30 Amp Slot
Uses High Power Smart Series 30 Amp Slot Size Control Module - Not Supplied J type thermocouple standard K type thermocouple by special order 240 VAC power input version 30 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and mini J-T/C direct connection Uses mini-thermocouple connector with screw terminals for direct connection 30 Amp Product Accessory Cables available
  • Uses High Power Smart Series 30 Amp Slot Size Control Module - Not Supplied
  • J type thermocouple standard
  • K type thermocouple by special order
  • 240 VAC power input version
  • 30 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and mini J-T/C direct connection
  • Uses mini-thermocouple connector with screw terminals for direct connection
  • 30 Amp Product Accessory Cables available
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Temperature Controllers
Product Number 1 Zone Mainframes 30 Amp Slot
Product Name 1 & 2 Zone Temp Controls
Control Limit
Features Rate Indication/ Control
Form Factor Stand-Alone
Interface Switches; Digital Front Panel (optional feature)
Temperature Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Negative Temperature Coefficient (NTC) 4-Phase Temperature and Time Controller - DTC-N - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details