Smart Series® 24 Zone Mainframe ( Uses one 70 Amp breaker with (2) 12 Zone Base Mainframes as shown )
Uses Two - 12 Zone Smart Series 15Amp Mainframe Connector Overview
Uses 24 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied
Standard 50 Amp Three Phase Breaker ( Can Special order 70 Amp Breaker )
J type thermocouple standard
K type thermocouple by special order
Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules
Available Mainframe Options: Standard, with Communications, with Current Voltage Monitor, with Communications and Current Voltage Monitor, with Built in Mainframe Alarm which includes Communications
Smart Series® 24 Zone Mainframe ( Uses one 70 Amp breaker with (2) 12 Zone Base Mainframes as shown )
- Uses Two - 12 Zone Smart Series 15Amp Mainframe Connector Overview
- Uses 24 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied
- Standard 50 Amp Three Phase Breaker ( Can Special order 70 Amp Breaker )
- J type thermocouple standard
- K type thermocouple by special order
- Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules
- Available Mainframe Options: Standard, with Communications, with Current Voltage Monitor, with Communications and Current Voltage Monitor, with Built in Mainframe Alarm which includes Communications