DME Company 1 & 2 Zone Temp Controls 2 Zone Mainframe 15 Amp Slots

Description
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied J Type Thermocouple standard K Type Thermocouple by special order 240 VAC power input version 15 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and T/C direct connection Uses mini-thermocouple connector with screw terminals for direct connection 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact Optional 15Amp 6 Pin Crimp Power & J T/C Cable and Mold Terminal Box available ( NOT compatible with 10Amp 5 Pin Screw Terminal Connector.)
Datasheet
Description
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied J Type Thermocouple standard K Type Thermocouple by special order 240 VAC power input version 15 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and T/C direct connection Uses mini-thermocouple connector with screw terminals for direct connection 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact Optional 15Amp 6 Pin Crimp Power & J T/C Cable and Mold Terminal Box available ( NOT compatible with 10Amp 5 Pin Screw Terminal Connector.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 & 2 Zone Temp Controls - 2 Zone Mainframe 15 Amp Slots - DME Company
Madison Heights, MI, USA
1 & 2 Zone Temp Controls
2 Zone Mainframe 15 Amp Slots
1 & 2 Zone Temp Controls 2 Zone Mainframe 15 Amp Slots
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied J Type Thermocouple standard K Type Thermocouple by special order 240 VAC power input version 15 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and T/C direct connection Uses mini-thermocouple connector with screw terminals for direct connection 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact Optional 15Amp 6 Pin Crimp Power & J T/C Cable and Mold Terminal Box available ( NOT compatible with 10Amp 5 Pin Screw Terminal Connector.)
  • Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied
  • J Type Thermocouple standard
  • K Type Thermocouple by special order
  • 240 VAC power input version
  • 15 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and T/C direct connection
  • Uses mini-thermocouple connector with screw terminals for direct connection
  • 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact
  • Optional 15Amp 6 Pin Crimp Power & J T/C Cable and Mold Terminal Box available ( NOT compatible with 10Amp 5 Pin Screw Terminal Connector.)
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Temperature Controllers
Product Number 2 Zone Mainframe 15 Amp Slots
Product Name 1 & 2 Zone Temp Controls
Control Limit
Features Rate Indication/ Control
Form Factor Stand-Alone
Interface Switches; Digital Front Panel (optional feature)
Temperature Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Temperature Controller - Model TEC-901 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details