DME Company Smart Series Temp Controls DSS Temperature Control Module

Description
J type thermocouple standard SmartStart® Proprietary Dryout Routine 240 VAC and 120 VAC power input versions available 240Vac 15 amp Version Maximum Wattage = 3600 Watts 120 Vac 15 amp Version Maximum Wattage = 1800 Watts 240 Vac 30 amp Version Mazimum Wattage = 7200 Watts Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module Auto Tune PID Control Algorithm. Automatic and Manual Modes. 100% Power Boost Mode Feature to heat up Frozen Gates. User Manual contains typical Replacement Part numbers that can be found under the General Information Links Special Order DSA 15 amp Module, only for Mainframe Option B: 3 phase power with Neutral Leg, Neutral Load Fuse removed.
Datasheet
Description
J type thermocouple standard SmartStart® Proprietary Dryout Routine 240 VAC and 120 VAC power input versions available 240Vac 15 amp Version Maximum Wattage = 3600 Watts 120 Vac 15 amp Version Maximum Wattage = 1800 Watts 240 Vac 30 amp Version Mazimum Wattage = 7200 Watts Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module Auto Tune PID Control Algorithm. Automatic and Manual Modes. 100% Power Boost Mode Feature to heat up Frozen Gates. User Manual contains typical Replacement Part numbers that can be found under the General Information Links Special Order DSA 15 amp Module, only for Mainframe Option B: 3 phase power with Neutral Leg, Neutral Load Fuse removed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Series Temp Controls - DSS Temperature Control Module - DME Company
Madison Heights, MI, USA
Smart Series Temp Controls
DSS Temperature Control Module
Smart Series Temp Controls DSS Temperature Control Module
J type thermocouple standard SmartStart® Proprietary Dryout Routine 240 VAC and 120 VAC power input versions available 240Vac 15 amp Version Maximum Wattage = 3600 Watts 120 Vac 15 amp Version Maximum Wattage = 1800 Watts 240 Vac 30 amp Version Mazimum Wattage = 7200 Watts Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module Auto Tune PID Control Algorithm. Automatic and Manual Modes. 100% Power Boost Mode Feature to heat up Frozen Gates. User Manual contains typical Replacement Part numbers that can be found under the General Information Links Special Order DSA 15 amp Module, only for Mainframe Option B: 3 phase power with Neutral Leg, Neutral Load Fuse removed.
  • J type thermocouple standard
  • SmartStart® Proprietary Dryout Routine
  • 240 VAC and 120 VAC power input versions available
  • 240Vac 15 amp Version Maximum Wattage = 3600 Watts
  • 120 Vac 15 amp Version Maximum Wattage = 1800 Watts
  • 240 Vac 30 amp Version Mazimum Wattage = 7200 Watts
  • Modular Design for Reduced Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules
  • Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module
  • Auto Tune PID Control Algorithm.
  • Automatic and Manual Modes.
  • 100% Power Boost Mode Feature to heat up Frozen Gates.
  • User Manual contains typical Replacement Part numbers that can be found under the General Information Links
  • Special Order DSA 15 amp Module, only for Mainframe Option B: 3 phase power with Neutral Leg, Neutral Load Fuse removed.
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Temperature Controllers
Product Number DSS Temperature Control Module
Product Name Smart Series Temp Controls
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controls - 837-A7JX506 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Temperature Controller - Model TEC-920 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details