Festo Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 90° connection plate VABF-S2-1-A1G2-G38 For valve terminal VTSA, working lines 2 and 4, at a 90° angle. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Operating pressure=-0,9 - 10... | |
| 90° connection plate VABF-S2-1-A1G2-N38 For valve terminal VTSA, working lines 2 and 4, at a 90° angle. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Operating pressure=-0,9 - 10... | |
| 90° connection plate VABF-S2-2-A1G2-G12 Width=58,1 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Operating pressure=-0,9 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4] | |
| 90° connection plate VABF-S2-2-A1G2-N12 Width=58,1 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Operating pressure=-0,9 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4] | |
| 90° connection plate VABF-S4-1-A2G2-G14 For valve terminals VTSA and VTSA-F, working lines 2 and 4, at a 90° angle. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Operating pressure=-0,9... | |
| 90° connection plate VABF-S4-1-A2G2-N14 For valve terminals VTSA and VTSA-F, working lines 2 and 4, at a 90° angle. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Operating pressure=-0,9... | |
| 90° connection plate VABF-S4-2-A2G2-G18 For valve terminals VTSA and VTSA-F, working lines 2 and 4, at a 90° angle. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Operating pressure=-0,9... | |
| 90° connection plate VABF-S4-2-A2G2-N18 For valve terminals VTSA and VTSA-F, working lines 2 and 4, at a 90° angle. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Operating pressure=-0,9... | |
| blanking plate PALB-1/4-B For unoccupied positions on manifold PAL (Tiger 2000). | |
| blanking plate PALB-1/8-B For unoccupied positions on manifold PAL (Tiger 2000). | |
| blanking plate PALB-3/8-B For unoccupied positions on manifold PAL (Tiger 2000). | |
| blanking plate PRMEB-5 For unused positions on manifolds assembled from AW-ME-1/8 sub-bases. | |
| blanking plate PRSB-1/4 For 1 unused position on manifold. Product weight=80 g, Material of connecting plate=Aluminium | |
| blanking plate PRSB-1/4-B For 1 unused position on manifold. | |
| blanking plate PRSB-1/8 For 1 unused position on manifold. Product weight=55 g, Material of connecting plate=Aluminium | |
| blanking plate PRSB-1/8-B For 1 unused position on manifold. | |
| blanking plate PRSB-3/8-B For 1 unused position on manifold. | |
| blanking plate PRSB-ME-1/8 For 1 unused position on manifold. | |
| blanking plate VABB-B10-20-A Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=1,4 Nm, Product weight=13 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-B10-20-E Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=1,4 Nm, Product weight=78 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-B10-20-E-P3 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=1,4 Nm, Product weight=56 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-B10-25-A Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3 Nm, Product weight=28 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-B10-25-E Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3 Nm, Product weight=117 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-B10-25-E-P3 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3 Nm, Product weight=84 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-B10-30-A Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=6 Nm, Product weight=43 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-B10-30-E Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=6 Nm, Product weight=179 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-B10-30-E-P3 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=6 Nm, Product weight=128 g, Mounting type=with through hole, Materials note=Conforms to RoHS | |
| blanking plate VABB-C7-12-W For vacant position of VOVG solenoid valve, on VABM sub-base. Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=6 g, Materials note=Conforms to RoHS, Material cover... | |
| blanking plate VABB-C8-12-A Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque=0,6 Nm, Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material housing=PA-reinforce d | |
| blanking plate VABB-C8-12-ET Corrosion resistance classification CRC=0 - No corrosion stress, Medium temperature=-5 - 60 °C, Ambient temperature=-5 - 60 °C, Product weight=13,8 g, Materials note=(* Free of copper and... | |
| blanking plate VABB-L1-10-S Grid dimension=10,5 mm, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL... | |
| blanking plate VABB-L1-10-T Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=21 g, Materials note=Conforms to RoHS... | |
| blanking plate VABB-L1-10-W Grid dimension=10,5 mm, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL... | |
| blanking plate VABB-L1-10A Grid dimension=10,5 mm, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL... | |
| blanking plate VABB-L1-14 Grid dimension=16 mm, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL... | |
| blanking plate VABB-L1-14-T Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=32 g, Materials note=Conforms to RoHS... | |
| blanking plate VABB-L1-18 Grid dimension=19 mm, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL... | |
| blanking plate VABB-L1-18-T Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=44 g, Materials note=Conforms to RoHS... | |
| blanking plate VABB-L2-P3 Width=10 mm, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=20 g, Materials note=Conforms to RoHS | |
| blanking plate VABB-P1 Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=35 g, Material cover plate=Wrought Aluminium alloy, Material seals=NBR, Material screws=Steel | |
| blanking plate VABB-P11-27-T Grid dimension=28 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=75 g, Materials note=Conforms to RoHS, Material seals=NBR | |
| blanking plate VABB-P3-1 Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to RoHS | |
| blanking plate VABB-P6-M Grid dimension=15 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Product weight=15 g, Materials note=Conforms to RoHS | |
| blanking plate VABB-P7-M Grid dimension=18 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Product weight=20 g, Materials note=Conforms to RoHS | |
| blanking plate VABB-S2-1-WT For valve terminals VTSA and VTSA-F. Width=42 mm, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=68 g, Material cover plate=PA | |
| blanking plate VABB-S2-2-WT Width=52 mm, Corrosion resistance classification CRC=0 - No corrosion stress, Materials note=Conforms to RoHS, Material cover plate=PA | |
| blanking plate VABB-S4-1-WT For valve terminal VTSA, ISO plug-in. Width=26 mm, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=73,3 g, Material cover plate=PA | |
| blanking plate VABB-S4-2-WT For valve terminal VTSA, ISO plug-in. Width=18 mm, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=34,4 g, Material cover plate=PA | |
| Clip SAMH-FW-SB Materials note=Conforms to RoHS, Material information=High alloy steel, non-corrosive, Corrosion resistance classification CRC=3 - High corrosion stress | |
| cover cap VAMC-B-S6-CTR Corrosion resistance classification CRC=0 - No corrosion stress, Materials note=Conforms to RoHS, Material cover cap=PA-reinforced | |
| cover cap VAMC-B10-20-CH2 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=0,32 g, Material cover cap=POM | |
| cover cap VAMC-B10-20-CH2-S Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=0,24 g, Materials note=Conforms to RoHS, Material cover cap=POM | |
| cover cap VAMC-B10-25-CH2-S Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=0,3 g, Materials note=Conforms to RoHS, Material cover cap=POM | |
| cover cap VAMC-L1-CD Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=0,62 g, Materials note=Conforms to RoHS, Material cover cap=POM | |
| electrical connection box VAVE-L1-1H2-LR Assembly position=Any, Polarity protected=for operating voltage, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1H3-LR Assembly position=Any, Polarity protected=for operating voltage, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1K6-LR Assembly position=Any, Cable attribute=For static applications, Polarity protected=Bipolar, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED | |
| electrical connection box VAVE-L1-1K7-LR Assembly position=Any, Cable attribute=For static applications, Polarity protected=Bipolar, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED | |
| electrical connection box VAVE-L1-1K8-LR Assembly position=Any, Cable attribute=For static applications, Polarity protected=Bipolar, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED | |
| electrical connection box VAVE-L1-1K9-LR Assembly position=Any, Cable attribute=For static applications, Polarity protected=Bipolar, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED | |
| electrical connection box VAVE-L1-1L1-LR Assembly position=Any, Polarity protected=for operating voltage, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1L2-LR Assembly position=Any, Polarity protected=for operating voltage, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1L3-LR Assembly position=Any, Polarity protected=for operating voltage, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1L4-LR Assembly position=Any, Polarity protected=for operating voltage, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1R1-LR Assembly position=Any, Polarity protected=Bipolar, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1R8-LR Assembly position=Any, Polarity protected=Bipolar, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1S2-LR Assembly position=Any, Polarity protected=for operating voltage, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1S3-LR Assembly position=Any, Polarity protected=for operating voltage, Additional functions=(* Spark arresting, * Reduction of holding current), Signal status display=LED, Nominal operating voltage DC=24 V | |
| electrical connection box VAVE-L1-1VH2-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VH3-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VK6-LP Assembly position=Any, Cable attribute=For static applications, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED | |
| electrical connection box VAVE-L1-1VK7-LP Assembly position=Any, Cable attribute=For static applications, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED | |
| electrical connection box VAVE-L1-1VK8-LP Assembly position=Any, Cable attribute=For static applications, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED | |
| electrical connection box VAVE-L1-1VK9-LP Assembly position=Any, Cable attribute=For static applications, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED | |
| electrical connection box VAVE-L1-1VL1-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VL2-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VL3-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VL4-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VR1-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VR8-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VS2-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| electrical connection box VAVE-L1-1VS3-LP Assembly position=Any, Polarity protected=Bipolar, Additional functions=Spark arresting, Signal status display=LED, Nominal operating voltage DC=(* 12 V, * 24 V) | |
| Fixed restrictor set VFFG-T-F4-A-V1 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 4 mm | |
| Fixed restrictor VFFG-T-F4-10 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 4 mm | |
| Fixed restrictor VFFG-T-F4-12 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 4 mm | |
| Fixed restrictor VFFG-T-F4-15 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 4 mm | |
| Fixed restrictor VFFG-T-F4-5 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 4 mm | |
| Fixed restrictor VFFG-T-F4-6 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 4 mm | |
| Fixed restrictor VFFG-T-F4-7 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 4 mm | |
| Fixed restrictor VFFG-T-F4-8 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 4 mm | |
| Fixed restrictor VFFG-T-F6-10 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 5.8 mm | |
| Fixed restrictor VFFG-T-F6-11 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 5.8 mm | |
| Fixed restrictor VFFG-T-F6-14 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 5.8 mm | |
| Fixed restrictor VFFG-T-F6-16 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 5.8 mm | |
| flow control plate VABF-S1-1-F1B1-C For valve terminal VTSA, standard port pattern to 5599-1, 5599-2, for mounting between manifold sub-base and valve, for restricting exhaust air ports 3 and 5 on... | |
| flow control plate VABF-S1-2-F1B1-C Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Throttle plate, exhaust air flow control, Operating pressure=-0,9 - 10 bar | |
| flow control plate VABF-S2-1-F1B1-C For valve terminal VTSA, standard port pattern to 5599-1, 5599-2, for mounting between manifold sub-base and valve, for restricting exhaust air ports 3 and 5 on... | |
| flow control plate VABF-S2-2-F1B1-C Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Throttle plate, exhaust air flow control, Operating pressure=-0,9 - 10 bar | |
| flow control plate VABF-S3-1-F1B1-C For valve terminal VDMA-01/02, standard port pattern to 15407-1, for mounting between manifold sub-base and valve, for restricting exhaust air ports 3 and 5 on the... | |
| flow control plate VABF-S3-2-F1B1-C For valve terminal VDMA-01/02, standard port pattern to 15407-1, for mounting between manifold sub-base and valve, for restricting exhaust air ports 3 and 5 on the... | |
| flow control plate VABF-S4-1-F1B1-C For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, for mounting between manifold sub-base and valve, for restricting exhaust air ports 3 and 5... | |
| flow control plate VABF-S4-2-F1B1-C For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, for mounting between manifold sub-base and valve, for restricting exhaust air ports 3 and 5... | |
| flow control plate VABF-S7-F1B1P2-F Assembly position=Any, Pilot air supply=(* external, * Internal), Operating pressure=0 - 12 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Corrosion resistance classification CRC=4 -... | |
| flow control plate VABF-S7-F1B5P1-F Assembly position=Any, Pilot air supply=(* external, * Internal), Operating pressure=0 - 12 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Corrosion resistance classification CRC=4 -... | |
| foot mounting VAME-B10-20-A Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=0,6 Nm, Product weight=97 g, Materials note=Conforms to RoHS, Material bracket=(* Steel, * Galvanised) | |
| foot mounting VAME-B10-25-A Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=0,6 Nm, Product weight=130 g, Materials note=Conforms to RoHS, Material bracket=(* Steel, * Galvanised) | |
| foot mounting VAME-B10-30-A Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=0,6 Nm, Materials note=Conforms to RoHS, Material bracket=(* Steel, * Galvanised) | |
| front panel mounting kit SAMH-FH-F Materials note=Conforms to RoHS, Material information=(* PA, * Steel, * High alloy steel, non-corrosive), Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| front panel mounting kit SAMH-PN-F Materials note=Conforms to RoHS, Material information=(* PA, * POM) | |
| h-rail mounting SAMH-FH-H Materials note=Conforms to RoHS, Material information=(* PA, * POM, * Steel) | |
| h-rail mounting VAME-P11-MK Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=15 g, Material of H-rail mounting=Steel, Materials note=Conforms to RoHS | |
| h-rail mounting VAME-P7-T Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material of H-rail mounting=Steel, Materials note=Conforms to RoHS | |
| h-rail mounting VAME-T-M5 Corrosion resistance classification CRC=1 - Low corrosion stress, Material of H-rail mounting=Steel, Materials note=Conforms to RoHS | |
| h-rail mounting VAME-T-M6 Corrosion resistance classification CRC=1 - Low corrosion stress, Material of H-rail mounting=Steel, Materials note=Conforms to RoHS | |
| manual override VAOH-MB-S7-S13 Type of actuation=manual, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=120 g, Materials note=(* Contains PWIS substances, * Conforms to RoHS) | |
| manual override VAOH-S8 Manual override Type of actuation=manual, Assembly position=Any, Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material housing=Anodised aluminium... | |
| mounting bracket PAML-MB-90-HP3 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| mounting bracket PAMP-MB-64 Size=64, Series=P, Corrosion resistance classification CRC=4 - Very high corrosion stress, Max. tightening torque, valve mounting=5 Nm, Medium temperature=-60 - 80 °C | |
| mounting bracket SAMH-FE-A Materials note=Conforms to RoHS, Product weight=6 g, Material information=High alloy steel, non-corrosive, Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| mounting bracket SAMH-L2-A Materials note=(* Contains PWIS substances, * Conforms to RoHS), Size=23x20x11,2 mm, Mounting type=with through hole, Product weight=15 g, Material housing=High alloy steel, non-corrosive | |
| mounting bracket SAMH-L2-L-A Materials note=(* Contains PWIS substances, * Conforms to RoHS), Size=22x31x17 mm, Mounting type=with through hole, Product weight=15 g, Material housing=High alloy steel, non-corrosive | |
| mounting bracket SAMH-L3-A Materials note=(* Contains PWIS substances, * Conforms to RoHS), Size=32x32,5x14 mm, Mounting type=with through hole, Product weight=11 g, Material housing=High alloy steel, non-corrosive | |
| mounting bracket SAMH-L3-L-A Materials note=(* Contains PWIS substances, * Conforms to RoHS), Size=65x21,5x16 mm, Mounting type=with through hole, Product weight=14 g, Material housing=High alloy steel, non-corrosive | |
| mounting bracket SAMH-PU-A Materials note=Conforms to RoHS, Mounting type=With through-hole and screw, Material information=High alloy steel, non-corrosive, Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| mounting bracket TBH-50/63/80 Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=281,5 g, Materials note=Conforms to RoHS, Material mounting=(* Steel, * Galvanised) | |
| mounting kit OABM-MK-G3 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=7 g, Mounting type=(* Fixing clips, * on manifold rail,... | |
| mounting kit VAME-R4-20-PA Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=70 g, Materials note=Conforms to RoHS | |
| mounting plate VAME-P6-Y Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material mounting plate=Anodised aluminium, Materials note=Conforms to RoHS | |
| mounting plate VAME-P7-Y Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material mounting plate=Anodised aluminium, Materials note=Conforms to RoHS | |
| mounting plate VAME-S7-P-N-V14-A Assembly position=Any, Operating pressure=0 - 10 bar, Operating pressure [psi]=0 - 145 psi, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-], Corrosion resistance classification CRC=4 - Very... | |
| pressure supply plate VABF-P5-P3A3-G12 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=85 g, Materials note=Conforms to RoHS, Material o-ring=NBR, Material plate=Wrought Aluminium alloy | |
| pressure supply plate VABF-P5-P3A3-G14 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=88 g, Materials note=Conforms to RoHS, Material o-ring=NBR, Material plate=Wrought Aluminium alloy | |
| pressure supply plate VABF-P5-P3A3-G38 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=87 g, Materials note=Conforms to RoHS, Material o-ring=NBR, Material plate=Wrought Aluminium alloy | |
| reflector foil SARA-RF-Q100-MC Materials note=(* Contains PWIS substances, * Conforms to RoHS), Ambient temperature=-40 - 70 °C, Mounting type=Bonded, Product weight=5,6 g, Material foil=PMMA | |
| reflector foil SARA-RF-Q100-S Materials note=(* Contains PWIS substances, * Conforms to RoHS), Ambient temperature=-40 - 80 °C, Mounting type=Bonded, Product weight=4,4 g, Material foil=PMMA | |
| reflector SARA-R-D20-M Materials note=(* Contains PWIS substances, * Conforms to RoHS), Ambient temperature=-40 - 65 °C, Mounting type=Bonded, Product weight=1,1 g, Material housing=PMMA | |
| reflector SARA-R-Q14-M Materials note=(* Contains PWIS substances, * Conforms to RoHS), Ambient temperature=-40 - 65 °C, Mounting type=Tightened, Product weight=1,25 g, Material housing=PMMA | |
| reflector SARA-R-Q20-MC Materials note=(* Contains PWIS substances, * Conforms to RoHS), Ambient temperature=-40 - 65 °C, Mounting type=Tightened, Product weight=5,95 g, Material housing=PMMA | |
| reflector SARA-R-Q20-S Materials note=(* Contains PWIS substances, * Conforms to RoHS), Ambient temperature=-40 - 65 °C, Mounting type=Tightened, Product weight=5,4 g, Material housing=PMMA | |
| reflector SARA-R-Q50-MC Materials note=(* Contains PWIS substances, * Conforms to RoHS), Ambient temperature=-40 - 65 °C, Mounting type=Tightened, Product weight=14,9 g, Material housing=PMMA | |
| reflector SARA-R-Q50-S Materials note=(* Contains PWIS substances, * Conforms to RoHS), Ambient temperature=-40 - 65 °C, Mounting type=Tightened, Product weight=10,35 g, Material housing=PMMA | |
| regulator plate VABF-S1-1-R2C2-C-10 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R3C2-C-10 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R3C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R5C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R6C2-C-10 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R7C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| special oil OFSB-1 for hydraulic cushioning cylinders, shock absorbers and rotary indexing tables. | |
| stop plate SLM-25-KF-A Used for stroke limitation on the SLM linear drive. | |
| supply plate VABF-B10-20-P1-G18 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=1,4 Nm, Product weight=13 g, Mounting type=with through hole | |
| supply plate VABF-B10-20-P1A4-G18 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=1,4 Nm, Product weight=78 g, Mounting type=with through hole | |
| supply plate VABF-B10-20-P1A4-G18 -P3 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=1,4 Nm, Product weight=56 g, Mounting type=with through hole | |
| supply plate VABF-B10-25-P1-G14 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3 Nm, Product weight=26 g, Mounting type=with through hole | |
| supply plate VABF-B10-25-P1A4-G14 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3 Nm, Product weight=110 g, Mounting type=with through hole | |
| supply plate VABF-B10-25-P1A4-G14 -P3 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3 Nm, Product weight=80 g, Mounting type=with through hole | |
| supply plate VABF-B10-30-P1-G38 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=6 Nm, Product weight=40 g, Mounting type=with through hole | |
| supply plate VABF-B10-30-P1A4-G38 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=6 Nm, Product weight=167 g, Mounting type=with through hole | |
| supply plate VABF-B10-30-P1A4-G38 -P3 Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=6 Nm, Product weight=121 g, Mounting type=with through hole | |
| supply plate VABF-L1-10A-P3A4-M5 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS, Material seals=NBR, Material plate=Wrought Aluminium alloy, Material screws=Steel | |
| supply plate VABF-L1-18-P3A4-G14 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS, Material seals=NBR, Material screws=Steel, Material supply plate=Wrought Aluminium alloy | |
| supply plate VABF-L1-18-P3A4-G14- T1 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=41 g, Materials note=Conforms to... | |
| vertical pressure exhaust plate VABF-L1-P7A13-G18 Grid dimension=16 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, *... | |
| vertical pressure exhaust plate VABF-L1-P7A13-M7 Grid dimension=10,5 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, *... | |
| vertical pressure shut-off plate VABF-S1-1-L1D1-C For valve terminal VTSA, standard port pattern to 5599-1, 5599-2, for mounting between manifold sub-base and valve, supply pressure of the terminal is blocked. Width=42... | |
| vertical pressure shut-off plate VABF-S1-2-L1D1-C Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1, Operating pressure=-0,9 - 10 bar | |
| vertical pressure shut-off plate VABF-S2-1-L1D1-C For valve terminal VTSA, standard port pattern to 5599-1, 5599-2, for mounting between manifold sub-base and valve, supply pressure of the terminal is blocked. Width=43... | |
| vertical pressure shut-off plate VABF-S2-2-L1D1-C Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Shut-off for 1, Operating pressure=-0,9 - 10 bar | |
| vertical pressure shut-off plate VABF-S3-1-L1D1-C For valve terminal VDMA-01/02, standard port pattern to 15407-1, for mounting between manifold sub-base and valve, supply pressure of the terminal is blocked. Dismantling of... | |
| vertical pressure shut-off plate VABF-S3-2-L1D1-C For valve terminal VDMA-01/02, standard port pattern to 15407-1, for mounting between manifold sub-base and valve, supply pressure of the terminal is blocked. Dismantling of... | |
| vertical pressure shut-off plate VABF-S4-1-L1D1-C For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, for mounting between manifold sub-base and valve, supply pressure of the terminal is blocked. | |
| vertical pressure shut-off plate VABF-S4-2-L1D1-C For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, for mounting between manifold sub-base and valve, supply pressure of the terminal is blocked. | |
| vertical pressure supply plate VABF-L1-P3A3-G18 Grid dimension=16 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, *... | |
| vertical pressure supply plate VABF-L1-P3A3-M7 Grid dimension=10,5 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, *... | |
| vertical pressure supply plate VABF-S1-1-P1A3-G38 For valve terminal VTSA, standard port pattern to 5599-1, 5599-2, for mounting between manifold sub-base and valve. Width=42 mm, Based on the standard=ISO 5599-1, Assembly... | |
| vertical pressure supply plate VABF-S2-1-P1A14-G38 Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1 and 14, Operating pressure=-0,9 - 10 bar | |
| vertical pressure supply plate VABF-S2-1-P1A14-N38 Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1 and 14, Operating pressure=-0,9 - 10 bar | |
| vertical pressure supply plate VABF-S2-2-P1A14-G12 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1 and 14, Operating pressure=-0,9 - 10 bar | |
| vertical pressure supply plate VABF-S2-2-P1A14-N12 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1 and 14, Operating pressure=-0,9 - 10 bar | |
| vertical pressure supply plate VABF-S4-1-P1A14-G14 Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1 and 14, Operating pressure=-0,9 - 10 bar | |
| vertical pressure supply plate VABF-S4-1-P1A14-N14 Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1 and 14, Operating pressure=-0,9 - 10 bar | |
| vertical pressure supply plate VABF-S4-2-P1A14-G18 Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1 and 14, Operating pressure=-0,9 - 10 bar | |
| vertical pressure supply plate VABF-S4-2-P1A14-N18 Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Pneumatic vertical stacking=Alternative pressure supply for 1 and 14, Operating pressure=-0,9 - 10 bar | |
| wall mounting SAMH-FH-W Materials note=Conforms to RoHS, Material information=(* Steel, * High alloy steel, non-corrosive), Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| wall mounting SAMH-FW-W Materials note=Conforms to RoHS, Material information=High alloy steel, non-corrosive, Corrosion resistance classification CRC=3 - High corrosion stress | |
| wall mounting SAMH-PN-W Materials note=Conforms to RoHS, Material information=High alloy steel, non-corrosive, Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| wall mounting SAMH-PU-W Materials note=Conforms to RoHS, Mounting type=with through hole, Material information=High alloy steel, non-corrosive, Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| wall mounting VAME-B10-20-W Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=53 g, Materials note=Conforms to RoHS, Material plate=Wrought Aluminium alloy | |
| wall mounting VAME-P14-W Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=0,45 Nm, Product weight=47 g, Mounting type=Tightened | |
| Assembly and mounting attachments for vision sensor SBSI | |
| For manual actuation of a ball valve | |
| Vacuum filter ESF: for suction gripper ESG Vacuum filter VAF: with transparent housing or bowl to allow users to assess contamination level Vacuum filter OAFF: for vacuum generators OVEL | |
| Vacuum port M5, G1/8, G1/4 |
| << Prev | Next >> |