Festo Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| adapter kit EHAA-D-L2-32-L2-32 Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=60 g, Materials note=Conforms to RoHS | |
| adapter kit EHAA-D-L2-45-L2-45 Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=136 g, Materials note=Conforms to RoHS | |
| adapter kit EHAA-D-L2-60-L2-60 Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=205 g, Materials note=Conforms to RoHS | |
| adapter kit EHAA-D-L2-80-L2-80 Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=315 g, Materials note=Conforms to RoHS | |
| adapter kit EHAM-E20-40-E19-25 Size=40, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-10 - 70 °C, Product weight=30 g | |
| adapter kit EHAM-E20-40-E8-35 Size=40, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-10 - 70 °C, Product weight=24 g | |
| adapter kit EHAM-E20-40-E9-20 Size=40, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-10 - 70 °C, Product weight=36 g | |
| angle kit EHAA-D-L2-32-L2-25-A P Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=107 g, Materials note=Conforms to RoHS | |
| angle kit EHAA-D-L2-45-L2-32-A P Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=222 g, Materials note=Conforms to RoHS | |
| angle kit EHAA-D-L2-60-L2-45-A P Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=433 g, Materials note=Conforms to RoHS | |
| angle kit EHAA-D-L2-80-L2-60-A P Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=768 g, Materials note=Conforms to RoHS | |
| axial kit EAMM-A-T42-87A Nominal length=45 mm, Assembly position=Any, Max. speed=8000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-T46-100A Nominal length=68,1 mm, Assembly position=Any, Max. speed=8000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-T46-60P Nominal length=47 mm, Assembly position=Any, Max. speed=8000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-T46-80P Nominal length=63,1 mm, Assembly position=Any, Max. speed=8000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-T46-87A Nominal length=44 mm, Assembly position=Any, Max. speed=8000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-V20-28A Nominal length=36,4 mm, Assembly position=Any, Max. speed=10000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-V25-40P Nominal length=41 mm, Assembly position=Any, Max. speed=10000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-V25-42A Nominal length=40 mm, Assembly position=Any, Max. speed=10000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-V32-40P Nominal length=41 mm, Assembly position=Any, Max. speed=10000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-V32-42A Nominal length=40 mm, Assembly position=Any, Max. speed=10000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-V32-57A Nominal length=41,5 mm, Assembly position=Any, Max. speed=10000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| axial kit EAMM-A-V32-60P Nominal length=55,1 mm, Assembly position=Any, Max. speed=10000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| cover kit EASC-E10-120 Size=120, Assembly position=Horizontal, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=0 - 40 °C, Product weight=4850 g | |
| cover kit EASC-E10-95 Size=95, Assembly position=Horizontal, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=0 - 40 °C, Product weight=4300 g | |
| cover kit EASC-L5-120 Size=120, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=580 g, Material of cover=High alloy steel, non-corrosive | |
| cover kit EASC-L5-150 Size=150, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1000 g, Material of cover=High alloy steel, non-corrosive | |
| cover kit EASC-L5-70 Size=70, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=210 g, Material of cover=High alloy steel, non-corrosive | |
| cover kit EASC-L5-80 Size=80, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=350 g, Material of cover=High alloy steel, non-corrosive | |
| cover kit EASC-S1-15-100 For covering the axis profile which is open at the top. Size=15, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-15-25 For covering the axis profile which is open at the top. Size=15, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-15-50 For covering the axis profile which is open at the top. Size=15, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-15-75 For covering the axis profile which is open at the top. Size=15, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-20-125 For covering the axis profile which is open at the top. Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-20-25 For covering the axis profile which is open at the top. Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-20-75 For covering the axis profile which is open at the top. Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-26-100 For covering the axis profile which is open at the top. Size=26, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-26-150 For covering the axis profile which is open at the top. Size=26, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-26-200 For covering the axis profile which is open at the top. Size=26, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-26-50 For covering the axis profile which is open at the top. Size=26, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-100 For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-130-S For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-200 For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-230-S For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-300 For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-330-S For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-400 For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-430-S For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-500 For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-530-S For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-600 For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-33-630-S For covering the axis profile which is open at the top. Size=33, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-200 For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-240-S For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-300 For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-340-S For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-400 For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-440-S For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-500 For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-540-S For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-600 For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-640-S For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-800 For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| cover kit EASC-S1-46-840-S For covering the axis profile which is open at the top. Size=46, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C,... | |
| mounting EHAM-E20-40 Size=40, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-10 - 70 °C, Product weight=26 g | |
| mounting EHAM-E20-40-Z Size=40, Assembly position=Vertical, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-10 - 70 °C, Product weight=82 g | |
| parallel kit EAMM-U-110-D50-100A- 120 Suitable for electric drives. Size=110, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-110-D50-100A- 120-S1 Suitable for electric drives. Size=110, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-110-D50-120GA -120 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-D50-60G-1 20 Suitable for electric drives. Size=110, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-110-D50-60G-1 20-S1 Suitable for electric drives. Size=110, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-110-D50-60H-1 20 Suitable for electric drives. Size=110, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-110-D50-60H-1 20-S1 Suitable for electric drives. Size=110, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-110-D50-80G-1 20 Suitable for electric drives. Size=110, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-110-D50-80G-1 20-S1 Suitable for electric drives. Size=110, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-110-D60-120GA -120 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-D60-84AA- 120 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-D60-88A-1 20 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-D80-120GA -120 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-D80-84AA- 120 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-S62-84AA- 120 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-S62-84AA- 207 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-S62-88A-1 20 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-S62-88A-2 07 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-110-S95-84AA- 207 Suitable for electric drives. Size=110, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-145-D100-120G -188 Suitable for electric drives. Size=145, Assembly position=Any, Gear unit ratio=1:1, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-145-D100-120G -188-S1 Suitable for electric drives. Size=145, Assembly position=Any, Gear unit ratio=1:1, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-145-D80-126AA -188 Suitable for electric drives. Size=145, Assembly position=Any, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-145-S62-126AA -288 Suitable for electric drives. Size=145, Assembly position=Any, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-145-S62-140A- 288 Suitable for electric drives. Size=145, Assembly position=Any, Gear unit ratio=1:1, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-30-V20-28A-44 Size=30, Centre-to-centre distance=44 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3000 1/min | |
| parallel kit EAMM-U-45-V25-40P-63 Size=45, Centre-to-centre distance=63 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3600 1/min | |
| parallel kit EAMM-U-45-V25-42A-63 Size=45, Centre-to-centre distance=63 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3600 1/min | |
| parallel kit EAMM-U-45-V32-40P-63 Size=45, Centre-to-centre distance=63 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3600 1/min | |
| parallel kit EAMM-U-45-V32-42A-63 Size=45, Centre-to-centre distance=63 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3600 1/min | |
| parallel kit EAMM-U-50-D32-38AA-7 8 Suitable for electric drives. Size=50, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-50-D32-40RA-7 8 Suitable for electric drives. Size=50, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-50-S38-38AA-7 8 Suitable for electric drives. Size=50, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-D32-57AC-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-D32-58AA-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-D32-60RB-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-D32-67A-91 Suitable for electric drives. Size=60, Assembly position=Any, Gear unit ratio=1:1, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-60-D32-67A-91 -S1 Suitable for electric drives. Size=60, Assembly position=Any, Gear unit ratio=1:1, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-60-D40-40R-91 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-D40-50GA-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-D40-57AC-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-D40-58AA-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-D40-67A-91 Suitable for electric drives. Size=60, Assembly position=Any, Gear unit ratio=1:1, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-60-D40-67A-91 -S1 Suitable for electric drives. Size=60, Assembly position=Any, Gear unit ratio=1:1, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-60-S38-40R-91 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-S38-57AC-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-S38-58AA-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-S38-60RA-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-S38-67A-91 Suitable for electric drives. Size=60, Assembly position=Any, Gear unit ratio=1:1, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-60-S48-40R-91 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-60-S48-58AA-9 1 Suitable for electric drives. Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-65-T42-57A-87 Size=65, Centre-to-centre distance=87 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3000 1/min | |
| parallel kit EAMM-U-65-T42-60P-87 Size=65, Centre-to-centre distance=87 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3000 1/min | |
| parallel kit EAMM-U-70-D32-52B/C- 96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-52B/C- 96-S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-60G-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-60G-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-60H-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-60H-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-60P-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-60P-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-68GA-9 6 Suitable for electric drives. Size=70, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-70-D32-70A-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D32-70A-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-52B/C- 96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-52B/C- 96-S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-60G-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-60G-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-60H-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-60H-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-60P-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-60P-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-60RA-9 6 Suitable for electric drives. Size=70, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-70-D40-68GA-9 6 Suitable for electric drives. Size=70, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-70-D40-70A-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D40-70A-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D50-60RA-9 6 Suitable for electric drives. Size=70, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-70-D50-68GA-9 6 Suitable for electric drives. Size=70, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-70-D50-70A-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-D50-70A-96 -S1 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-S48-60G-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-S48-60H-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-S48-60P-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-S48-60RA-9 6 Suitable for electric drives. Size=70, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-70-S48-70A-96 Suitable for electric drives. Size=70, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-70-S48-70AB-9 6 Suitable for electric drives. Size=70, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D40-60PA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D40-70AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D40-70AB-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D40-80P-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D40-80P-10 2-S1 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D40-82AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D40-84AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D50-60G-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D50-60G-10 2-S1 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D50-60H-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D50-60H-10 2-S1 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D50-80P-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D50-80P-10 2-S1 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D50-87A-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D50-87A-10 2-S1 Suitable for electric drives. Size=86, Assembly position=Any, Gear unit ratio=1:1, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C | |
| parallel kit EAMM-U-86-D60-55A-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-57AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-58AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-60P-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-60PA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-60RB-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-70AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-70AB-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-70GA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-82AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-D60-84AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-58AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-58AA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-60G-17 7 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-60P-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-60P-17 7 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-60PA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-60RB-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-60RB-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-70A-17 7 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-70AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-70AA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-70AB-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-70GA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-70GA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-82AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-82AA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-84AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-84AA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S48-87A-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-55A-17 7 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-60PA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-60PA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-70A-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-70AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-70AA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-70AB-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-70AB-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-82AA-1 02 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-82AA-1 77 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-86-S62-87A-10 2 Suitable for electric drives. Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
| parallel kit EAMM-U-87-T46-60P-11 4 Size=87, Centre-to-centre distance=114 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3000 1/min | |
| parallel kit EAMM-U-87-T46-80P-11 4 Size=87, Centre-to-centre distance=114 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3000 1/min | |
| parallel kit EAMM-U-87-T46-87A-11 4 Size=87, Centre-to-centre distance=114 mm, Assembly position=Any, Gear unit ratio=1:1, Max. speed=3000 1/min | |
| sensing kit EAPR-E17-S Assembly position=Horizontal, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=10 - 40 °C, Product weight=30 g, Materials note=Conforms to RoHS | |
| sensing kit EAPS-R1-20-S-WH Suitable for electrical ERMB rotary module. Size=20, Rotation angle=Adjustable, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C | |
| sensing kit EAPS-R1-32-S-WH Suitable for electrical ERMB rotary module. Size=32, Rotation angle=Adjustable, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C | |
| sensor bracket EAPM-L2-SH Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=4 g, Materials note=Conforms to RoHS | |
| sensor bracket EAPS-R1-32-SH Suitable for electrical ERMB rotary module. Size=32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=30 g | |
| sensor mounting EAPR-E12-40 Size=40, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=120 g, Materials note=Conforms to RoHS, Material switch lug=Steel | |
| sensor mounting EAPR-E12-60 Size=60, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=150 g, Materials note=Conforms to RoHS, Material switch lug=Steel | |
| switch lug EAPM-E19-25-SLS Size=25, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=8 g, Materials note=Conforms to RoHS | |
| switch lug EAPM-L2-32-SLS Size=32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=10 g, Materials note=Conforms to RoHS | |
| switch lug EAPM-L2-45-SLS Size=45, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=18 g, Materials note=Conforms to RoHS | |
| switch lug EAPM-L2-60-SLS Size=60, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=27 g, Materials note=Conforms to RoHS | |
| switch lug EAPM-L2-80-SLS Size=80, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=42 g, Materials note=Conforms to RoHS | |
| switch lug EAPM-L5-120-SLM Size=120, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=64 g, Materials note=Conforms to RoHS | |
| switch lug EAPM-L5-70-SLM Size=70, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=20 g, Materials note=Conforms to RoHS | |
| switch lug EAPM-L5-80-SLM Size=80, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=24 g, Materials note=Conforms to RoHS |
| << Prev | Next >> |