Festo Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 90° connection plate NAW-1/2-3E-ISO Connections at side. Conforms to standard=ISO 5599-1, Product weight=920 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection, port 2=G1/2, Pneumatic connection, port 4=G1/2 | |
| 90° connection plate NAW-1/4-1E-ISO Connections at side. Conforms to standard=ISO 5599-1, Product weight=360 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection, port 2=G1/4, Pneumatic connection, port 4=G1/4 | |
| 90° connection plate NAW-3/8-2E-ISO Connections at side. Conforms to standard=ISO 5599-1, Product weight=600 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection, port 2=G3/8, Pneumatic connection, port 4=G3/8 | |
| adapter kit HMSV-53 For attaching DRQD-6 and HGP-6 to DGSL-4/6. Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=22 g, Material adapter plate=Wrought Aluminium alloy, Material screws=Steel... | |
| adapter kit HMVW-DL40 For multi-axis modular systems from the handling and assembly technology range. Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=800 g, Materials note=Free of... | |
| blanking plate IAP-04-D-3 Operating pressure=-0,9 - 16 bar, Materials note=Conforms to RoHS | |
| blanking plate MHAP1-BP-3 For manifold blocks MHA1-P...-HC/TC and MHP1-P...-HC/TC | |
| blanking plate MHAP1-BP-3-PI For manifold blocks MHA1-P...-PI and MHP1-P...-PI with plug bases | |
| blanking plate MHAP2-BP-3 For manifold blocks MHA2-P...-HC/TC and MHP2-P...-HC/TC | |
| blanking plate MHAP2-BP-5 For manifold blocks MHA2-P...-HC/TC and MHP2-P...-HC/TC Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3 g, Materials note=Free of copper and PTFE, Material of connecting plate=PA... | |
| blanking plate MHAP3-BP-3 For MHA3-P...-HC/TC and MHP3-P...-HC/TC connection and manifold blocks Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Mounting method for sub-base=with through hole,... | |
| blanking plate MHAP4-BP-3 For MHA4-P...-HC/TC and MHP4-P...-HC/TC connection and manifold blocks. Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=14 g, Materials note=Free of copper and PTFE, Material of... | |
| blanking plate NDV-01-VDMA For sub-bases. Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Product weight=36 g, Materials... | |
| blanking plate NDV-02-VDMA For sub-bases. Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Product weight=22 g, Materials... | |
| blanking plate NDV-1-ISO For sub-bases. Based on the standard=ISO 5599-1, Conforms to standard=ISO 5599-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible... | |
| blanking plate NDV-2-ISO For sub-bases. Based on the standard=ISO 5599-1, Conforms to standard=ISO 5599-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible... | |
| blanking plate NDV-3-ISO For sub-bases. Based on the standard=ISO 5599-1, Conforms to standard=ISO 5599-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible... | |
| blanking plate NDV-4-ISO For sub-bases. Based on the standard=ISO 5599-1, Conforms to standard=ISO 5599-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible... | |
| captive nut NRM-M6 | |
| flange mounting FZF-11/4" For cylinder DZF. Size=1 1/4", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-4 - 176 °F, Product weight=78 g | |
| flange mounting FZF-15/8" For cylinder DZF. Size=1 5/8", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-4 - 176 °F, Product weight=109 g | |
| flange mounting FZF-21/2" For cylinder DZF. Size=2 1/2", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-4 - 176 °F, Product weight=299 g | |
| flow control plate GRO-ZP-3-ISO-B With mounting hole pattern as per ISO 5599/1 Based on the standard=ISO 5599-1, Integrated function=(* Throttle valve, * Non-return valve), Authorisation=UL - Recognized (OL), Materials note=Conforms... | |
| foot mounting HBN-12/16X2-A For cylinders ESNU, DSNU, ESN, DSN, EGZ and sensors. Size=12/16, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=122 g, Materials note=(* Free of copper and... | |
| foot mounting HBN-20/25X2-A For cylinders ESNU, DSNU, ESN, DSN, EGZ and sensors. Size=20/25, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=255 g, Materials note=(* Free of copper and... | |
| foot mounting HBN-8/10X1-A For cylinders ESNU, DSNU, ESN, DSN, EGZ and sensors. Size=8/10, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=27 g, Materials note=(* Free of copper and... | |
| foot mounting HBN-8/10X2-A For cylinders ESNU, DSNU, ESN, DSN, EGZ and sensors. Size=8/10, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=64 g, Materials note=(* Free of copper and... | |
| foot mounting HF-11/4" For cylinder Type ESW-/DSW-... | |
| foot mounting HF-21/2" For cylinder Type ESW-/DSW-... | |
| foot mounting HNH-50/63/80 Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=240,5 g, Materials note=Conforms to RoHS, Material mounting=(* Steel, * Galvanised) | |
| foot mounting HPE-150 Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=1181 g, Materials note=Conforms to RoHS | |
| hex nut GRM-1/8 For front panel mounting of one-way flow control valves GR, GRO. | |
| hex nut GRM-3/8 For front panel mounting of one-way flow control valves GR, GRO. | |
| hex nut GRM-M5 For front panel mounting of one-way flow control valves GR, GRO. | |
| hex nut HMR-D-MICRO | |
| hex nut HMR-D-MIDI | |
| hex nut HMR-D-MINI/MAXI | |
| hex nut MS4-WRS Accessory components for pneumatic muscle Size=4, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=6,9 g | |
| hex nut MS6-WRS Accessory components for pneumatic muscle Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=20,9 g | |
| hex nut MSK-M10X1,25 Accessory components for pneumatic muscle Size=M10x1,25, Conforms to standard=ISO 8673, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=7 g, Material nut=(* Steel, * Galvanised) | |
| hex nut MSK-M12X1,25 Accessory components for pneumatic muscle Size=M12x1,25, Conforms to standard=ISO 8674, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=9 g, Material nut=(* Steel, * Galvanised) | |
| hex nut MSK-M16X1,5 Accessory components for pneumatic muscle Size=M16x1,5, Conforms to standard=ISO 8675, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=18 g, Material nut=(* Steel, * Galvanised) | |
| hood NECV-S1W37 For valve terminals VTSA and VTSA-F, for in-house assembly without cables. Area of application=Only for multi-pin plug connection valve terminal VTSA/VTSA-F, Electrical connection 1, function=Field device side, Electrical... | |
| intermediate plate MUH-ZP-D-3-L-24G Nominal size=14,5 mm, Grid dimension=72 mm, Type of actuation=electrical , Assembly position=Any, Manual override=Pushing | |
| mains filter MRC-NF-1-BSM-BSC Size=1 | |
| mains filter MRC-NF-3-BSM-BSC Size=3 | |
| moment compensator FKC-8/12 for linear drive DGC-G. Size=8/12, Radial deviation +/-=2,5 mm, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-10 - 60 °C, Brief maximum permitted load in... | |
| moment compensator FKG-11/4-B Allows torque-free force application to slide of linear drive DGO and compensation of misalignments of parallel guided loads. Size=1 1/4", Radial deviation +/-=0,039 ", Corrosion resistance classification... | |
| mounting bracket HR-D-R3 Series=D, Corrosion resistance classification CRC=3 - High corrosion stress, Product weight=73 g, Materials note=Conforms to RoHS, Material bracket=Steel | |
| mounting bracket MS4-WP-EX of the MS series, explosion-proof design. Size=4, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=39 g | |
| mounting bracket MS4-WPB-EX of the MS series, explosion-proof design. Size=4, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=55 g | |
| mounting bracket MS6-WPB-EX of the MS series, explosion-proof design. Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=115 g | |
| mounting bracket-SET HRBS-DB-MINI For LRB-DB pressure regulator combination. Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=150 g, Pneumatic connection, port 1=G3/8, Materials note=Free of copper and PTFE, Material... | |
| mounting kit HMVW-SPC-2 Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=500 g, Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material adapter=(* Steel,... | |
| mounting kit HMVW-SPC-3 Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=600 g, Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material adapter=(* Steel,... | |
| mounting NEAU-A-N8-1 Size=1, Design=for T-slot, Mounting type=(* Clamped in T-slot, * Parallel and at right angles to T-slot, * Insertable in slot from above), Ambient temperature=-25 - 85 °C, Storage... | |
| mounting NEAU-A-N8-2 Size=2, Design=for T-slot, Mounting type=(* Clamped in T-slot, * Parallel and at right angles to T-slot, * Insertable in slot from above), Ambient temperature=-25 - 85 °C, Storage... | |
| mounting plate MPL-MUS/PZ-H | |
| mounting rail NRC-32-2000 | |
| mounting rail NRH-35-2000 Materials note=Free of copper and PTFE | |
| nut assortment M4-DB-MINI For service units in the DB-Mini series. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Free of copper and PTFE, Material nut=(* Steel, * Galvanised) | |
| sensor bracket HWS-EGC-M8:KURZ Suitable for EGC-...-TB Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-20 - 80 °C, Product weight=58 g, Materials note=Conforms to RoHS | |
| setpoint module MPZ-1-24DC-SGH-6-SW For proportional technology. Assembly position=Any, Display, active setpoint=Yellow LED, Ready status display=Green LED, Operating voltage range DC=20 - 30 V, Input resistance, external setpoint input=Typically 100 kOhm... | |
| socket head screw M3X40-8.8-VS-100 for valve on in-line valve manifold. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to RoHS, Material screws=(* Steel, * Galvanised) | |
| socket head screw M3X45-8.8-VS-100 for valve on in-line valve manifold. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to RoHS, Material screws=(* Steel, * Galvanised) | |
| socket head screw M4X65-8.8-VS-100 for valve on in-line valve manifold. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to RoHS, Material screws=(* Steel, * Galvanised) | |
| union nut MCK-PK-13 Metal version. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-13-KD Metal version. Materials note=Conforms to RoHS | |
| union nut MCK-PK-3 Metal version. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-3-KD Metal version. Materials note=Conforms to RoHS | |
| union nut MCK-PK-3-KU Polymeric design. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-4 Metal version. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-4-KD Metal version. Materials note=Conforms to RoHS | |
| union nut MCK-PK-4-KU Polymeric design. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-4-R Metal version. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-6 Metal version. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-6-KD Metal version. Materials note=Conforms to RoHS | |
| union nut MCK-PK-6-KU Polymeric design. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-9 Metal version. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| union nut MCK-PK-9-KD Metal version. Materials note=Conforms to RoHS | |
| union nut MCK-PK-9-KU Polymeric design. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| Wall mounting-SET MS6-WPG Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=245 g | |
| X/Y adjusting unit HMXY-1 Size=1, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE | |
| X/Y adjusting unit HMXY-3 Size=3, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE | |
| For line gantry system EXCT and parallel kinematic system EXPT Electromechanical rotary module with servo motor and gear unit Gear ratio 30:1 With or without air throughfeed With optional pneumatic... | |
| For sealing unused connections/openings Thread M8, M12 | |
| Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass | |
| Vacuum filter ESF: for suction gripper ESG Vacuum filter VAF: with transparent housing or bowl to allow users to assess contamination level Vacuum filter OAFF: for vacuum generators OVEL |
| << Prev | Next >> |