vertical pressure shut-off plate VABF-S2-1-L1D1-C For valve terminal VTSA, standard port pattern to 5599-1, 5599-2, for mounting between manifold sub-base and valve, supply pressure of the terminal is blocked. Width=43 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Shut-off for 1, Operating pressure=-0,9 - 10 bar
| Festo Corporation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | VABF-S2-1-L1D1-C |
| Product Name | Vertical pressure shut-off plate |