Festo Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| blanking plate VMPA-P-RP Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=170 g, Materials note=Conforms to RoHS, Material cover plate=(* Wrought Aluminium alloy, * Anodised), Material seals=NBR | |
| blanking plate VMPA1-RP For vacant position on valve terminal MPA-S. Product weight=20 g, Materials note=Conforms to RoHS | |
| blanking plate VMPA14-RP Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=40 g, Materials note=Conforms to RoHS, Material cover plate=PPA amplified | |
| blanking plate VMPA2-RP For vacant position on valve terminal MPA-S. Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=45 g, Materials note=Conforms to RoHS | |
| buffer YSRP-12 For shock absorbers YSR, with polyurethane insert. Size=12, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=7 g, Mounting type=With threaded pin, Materials note=Free of copper and... | |
| buffer YSRP-16 For shock absorbers YSR, with polyurethane insert. Size=16, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=15 g, Mounting type=With threaded pin, Materials note=Free of copper and... | |
| buffer YSRP-20 For shock absorbers YSR, with polyurethane insert. Size=20, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=27 g, Mounting type=With threaded pin, Materials note=Free of copper and... | |
| buffer YSRP-25 For shock absorbers YSR, with polyurethane insert. Size=25, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=52 g, Mounting type=With threaded pin, Materials note=Free of copper and... | |
| buffer YSRP-32 For shock absorbers YSR, with polyurethane insert. Size=32, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=110 g, Mounting type=With threaded pin, Materials note=Free of copper and... | |
| buffer YSRP-8 For linear module HMP. Size=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=5 g, Mounting type=With threaded pin, Materials note=Free of copper and PTFE | |
| cover VMPAC-VC-14 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=42 g, Materials note=Conforms to RoHS | |
| cover VMPAC-VC-MO-14-1 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=42 g, Materials note=Conforms to RoHS | |
| cover VMPAC-VC-MO-14-2 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=42 g, Materials note=Conforms to RoHS | |
| end plate VMPA-EPR-G Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low... | |
| end plate VMPAC-EPL-IP Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=246 g... | |
| end plate VMPAC-EPL-IP-O Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=246 g... | |
| end plate VMPAC-EPL-MP-SD25 Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=246 g... | |
| end plate VMPAC-EPL-MP-SD25-O Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=246 g... | |
| end plate VMPAC-EPL-MP-SD44 Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=246 g... | |
| end plate VMPAC-EPL-MP-SD44-O Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=246 g... | |
| end plate VMPAC-EPR-EX Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=224 g... | |
| end plate VMPAC-EPR-IN Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=224 g... | |
| Fixed restrictor set VFFG-T-F6-A-V1 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 5.8 mm | |
| Fixed restrictor VFFG-T-F6-18 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 5.8 mm | |
| Fixed restrictor VFFG-T-F6-7 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 5.8 mm | |
| Fixed restrictor VFFG-T-F6-8 Valve function=Throttle function, Mounting type=Tapped, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Size=For ø 5.8 mm | |
| flow control VFFG-T-M5-10 Valve function=Throttle function, Mounting type=with thread, Standard nominal flow rate in flow control direction=40,8 l/min, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C | |
| flow control VFFG-T-M5-12 Valve function=Throttle function, Mounting type=with thread, Standard nominal flow rate in flow control direction=45,4 l/min, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C | |
| flow control VFFG-T-M5-15 Valve function=Throttle function, Mounting type=with thread, Standard nominal flow rate in flow control direction=67,4 l/min, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C | |
| flow control VFFG-T-M5-5 Valve function=Throttle function, Mounting type=with thread, Standard nominal flow rate in flow control direction=9,6 l/min, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C | |
| flow control VFFG-T-M5-6 Valve function=Throttle function, Mounting type=with thread, Standard nominal flow rate in flow control direction=14,6 l/min, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C | |
| flow control VFFG-T-M5-7 Valve function=Throttle function, Mounting type=with thread, Standard nominal flow rate in flow control direction=19,1 l/min, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C | |
| flow control VFFG-T-M5-8 Valve function=Throttle function, Mounting type=with thread, Standard nominal flow rate in flow control direction=26,1 l/min, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C | |
| hollow bolt VT-1/2 For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Anodised aluminium | |
| hollow bolt VT-1/4-AJ-P For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed | |
| hollow bolt VT-1/4-NPT-PRS For manifold PRS | |
| hollow bolt VT-1/4-PRS For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed | |
| hollow bolt VT-1/8 For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed | |
| hollow bolt VT-1/8-1 For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Anodised aluminium | |
| hollow bolt VT-1/8-AJ-P For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed | |
| hollow bolt VT-1/8-AJK-P For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed | |
| hollow bolt VT-1/8-AJS-P For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed | |
| hollow bolt VT-1/8-NPT-PRS For manifold PRS | |
| hollow bolt VT-1/8-PRSK For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed | |
| Mounting bracket assembly VMPA-BG-... Materials note=Conforms to RoHS | |
| mounting VMPAC-BA Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=8 Nm, Product weight=80 g, Materials note=Conforms to RoHS | |
| oil gun YSR-OEP For use with special oil OFSB-1. | |
| power supply module VMPAC-SP-0 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Operating pressure=-0,9 - 8 bar, Pilot pressure=3 - 8 bar | |
| regulator plate VMPA1-B8-R1C2-C-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA1-B8-R1C2-C-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA1-B8-R2C2-C-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA1-B8-R2C2-C-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA1-B8-R3C2-C-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA1-B8-R3C2-C-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| screw VMPAC-M4X38 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=3,2 g, Materials note=Conforms to RoHS | |
| screw VMPAL-M4X30 Length=30 mm, Container size=3, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=3 g | |
| screw VMPAL-MS-4X10 Length=39 mm, Container size=10, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=400 g | |
| tie rod VMPAC-ZAE-14 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=3,1 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAE-20 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=4 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-1005 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=225 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-1026 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=229 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-1045 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=234 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-125 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=29 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-165 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=38 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-205 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=46,7 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-245 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=54 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-285 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=64,5 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-325 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=72 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-365 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=80 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-405 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=89 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-445 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=98 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-45 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=11 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-485 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=109 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-5 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=2 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-525 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=118 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-565 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=127 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-605 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=136 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-645 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=145 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-685 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=154 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-725 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=163 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-765 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=170 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-786 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=174 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-805 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=180,5 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-845 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=188 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-85 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=19,9 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-866 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=192 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-885 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=198 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-925 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=205 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-946 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=209 g, Materials note=Conforms to RoHS | |
| tie rod VMPAC-ZAS-965 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=214 g, Materials note=Conforms to RoHS | |
| tie rod VMPAL-ZAE-14-4 Length=59 mm, Container size=3, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm | |
| vertical pressure shut-off plate VMPA1-HS Width=10 mm, Assembly position=Any, Pneumatic vertical stacking=Shut-off for 1, Operating pressure=3 - 8 bar, Standard nominal flow rate ventilation=103 l/min | |
| vertical pressure supply plate VMPA2-VSP-0 Grid dimension=21 mm, Operating pressure=-0,9 - 10 bar, Pilot pressure=3 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Corrosion resistance classification CRC=1... | |
| vertical pressure supply plate VMPA2-VSP-QS1/4 Grid dimension=21 mm, Operating pressure=-0,9 - 10 bar, Pilot pressure=3 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Corrosion resistance classification CRC=1... | |
| vertical pressure supply plate VMPA2-VSP-QS10 Grid dimension=21 mm, Operating pressure=-0,9 - 10 bar, Pilot pressure=3 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Corrosion resistance classification CRC=1... | |
| vertical pressure supply plate VMPA2-VSP-QS5/16 Grid dimension=21 mm, Operating pressure=-0,9 - 10 bar, Pilot pressure=3 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Corrosion resistance classification CRC=1... | |
| vertical pressure supply plate VMPA2-VSP-QS6 Grid dimension=21 mm, Operating pressure=-0,9 - 10 bar, Pilot pressure=3 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Corrosion resistance classification CRC=1... | |
| vertical pressure supply plate VMPA2-VSP-QS8 Grid dimension=21 mm, Operating pressure=-0,9 - 10 bar, Pilot pressure=3 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Corrosion resistance classification CRC=1... | |
| Holder for inscription labels For components without pre-assembled carriers | |
| Multiple distributor consisting of hollow bolt VT and ring piece LK or TK With two to six outlets and one common air feed Operating medium compressed air, vacuum Galvanized steel... | |
| Throttle function Mounting: screw-in Piston slide and poppet valve technology from the MPA series |
| << Prev |