Newport MKS Datasheets for Electrical Power Sensors

Electrical power sensors are used to measure electric power.
Electrical Power Sensors: Learn more

Product Name Notes
The 7E05029-NP is a spare power supply for the 919P series fan cooled detectors.
The 818-IG-L-FC/DB is a flexible fiber optic detector based on the popular 818 series photodiode sensors, without an attenuator that comes with the standard 818 series. The photodiode is place...
The 818-IG/DB InGaAs Photodetector is supplied with a NIST traced calibration report that details individual detector responsivity measured with and without attenuator. Exclusive OD3 attenuator technology extends the calibrated optical...
The 818-IR-L-FC/DB is a flexible fiber optic detector based on the popular 818 series photodiode sensors, without an attenuator that comes with the standard 818 series. The photodiode is place...
The 818-IR/DB Germanium (Ge) Photodetector is supplied with a NIST traced calibration report that details individual detector responsivity measured with and without attenuator. Exclusive OD3 attenuator technology extends the calibrated...
The 818-MSCOPE is a Microscope Slide power sensor that measures the optical power at the sample plane in a microscopy setup. The silicon photodiode measures from 350 to 1100 nm...
The 818-RAD Irradiance and Dosage Sensor replaces traditional radiometeric sensors which are calibrated to specific wavelength or bands such as UVA, UVB, UVC, or Photopic. It is deal to measure...
The 818-RAD-UVA photodiode based sensor is a versatile solution for measuring narrowband and broadband sources, such as LEDs and lasers, in the spectral range without the need to know the...
The 818-SL-L-FC/DB is a flexible fiber optic detector based on the popular 818 series photodiode sensors, without an attenuator that comes with the standard 818 series and now features a...
The 818-SL/DB Silicon (Si) Photodetector is designed for low optical power measurements and now features a new design with a diffuser for ISO 17025 compliance. It is supplied with a...
The 818-ST2-IR/DB is a thin-profile, wand IR detector with a sturdy metal housing. Incorporating a large area 10 mm X 10 mm Ge photodiode, this slim optical sensor is ideal...
The 818-ST2-UV/DB is a thin-profile, wand detector with a sturdy metal housing. Incorporating a large area 10 mm X 10 mm UV Enhanced Silicon (Si) photodiode, this slim optical sensor...
The 818-ST2/DB is a newly redesigned thin-profile, wand detector with a sturdy metal housing. Incorporating a large area 10 mm X 10 mm Si photodiode, this slim optical sensor is...
The 818-UV-L-FC/DB is a flexible fiber optic detector based on the popular 818 series photodiode sensors, without an attenuator that comes with the standard 818 series. It can easily be...
The 818-UV/DB Low-Power UV Enhanced Silicon Photodetector is supplied with a NIST traced calibration report that details individual detector responsivity measured with and without attenuator. Exclusive removable OD3 attenuator (Model...
The 918D-IG-OD1R InGaAs Photodetector is designed for low optical power measurements. It features include integrated calibration-data storage, built-in OD1 attenuation filter with automatic On/Off detection, temperature sensing electronics for temperature...
The 918D-IG-OD2R InGaAs Photodetector is designed for low optical power measurements. It features include integrated calibration-data storage, built-in OD2 attenuation filter with automatic On/Off detection, temperature sensing electronics for temperature...
The 918D-IG-OD3R InGaAs Photodetector is designed for low optical power measurements. It features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, temperature sensing electronics for temperature...
The 918D-IR-OD1R Germanium Photodetector is designed for low optical power measurements. It features include integrated calibration-data storage, built-in OD1 attenuation filter with automatic On/Off detection, temperature sensing electronics for temperature...
The 918D-IR-OD2R Germanium Photodetector is designed for low optical power measurements. It features include integrated calibration-data storage, built-in OD2 attenuation filter with automatic On/Off detection, temperature sensing electronics for temperature...
The 918D-IR-OD3R Germanium Photodetector is designed for low optical power measurements. It features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, temperature sensing electronics for temperature...
The 918D-IS-1Universal Fiber Optic Detector uses a symmetrical integrating sphere design to ensure the most accurate calibration possible regardless of the fiber type measured. The integrating sphere uses a novel...
The 918D-IS-IG Fiber Optic Detector uses a symmetrical integrating sphere design to ensure the most accurate calibration possible, regardless of the fiber type measured. The 918D-IS-IG uses a single InGaAs...
The 918D-IS-SL Fiber Optic Detector uses a symmetrical integrating sphere design to ensure the most accurate calibration possible, regardless of the fiber type measured. The 918D-IS-SL uses a single Silicon...
The 918D-SL-OD1R Silicon Photodetector is designed for low optical power measurements and now features a new design with a diffuser for ISO 17025 compliance. It includes integrated calibration-data storage, built-in...
The 918D-SL-OD2R Silicon Photodetector is designed for low optical power measurements and now features a new design with a diffuser for ISO 17025 compliance. It includes integrated calibration-data storage, built-in...
The 918D-SL-OD3R Silicon Photodetector is designed for low optical power measurements and now features a new design with a diffuser for ISO 17025 compliance. It includes integrated calibration-data storage, built-in...
The 918D-ST-IR is a newly redesigned thin-profile, wand detector with a sturdy metal housing. Features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, and temperature sensing...
The 918D-ST-SL is a thin-profile, wand detector with a sturdy metal housing. Features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, and temperature sensing electronics for...
The 918D-ST-UV is a newly redesigned thin-profile, wand detector with a sturdy metal housing. Features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, and temperature sensing...
The 919P-003-10 High Sensitivity Thermopile Sensor is designed for high sensitivity with very low noise and drift. It has an active diameter of 9.5 mm and can measure optical power...
The 919P-010-16 Thermopile Sensor is a general purpose laser power sensor for measuring laser power up to 10 W. It's BB absorber type is spectrally flat and covers the wavelength...
The 919P-020-12 Thermopile Sensor is a general purpose laser power sensor measuring laser power up to 20 W, when it is heat sinked to chassis. It can handle up to...
The 919P-030-17HD thermal power/energy laser measurement sensor features a high damage threshold for both power and energy. It has a 17 mm aperture and can measure from 0.1 to 30...
The 919P-030-18 General Purpose Thermopile Sensor measures laser power up to 30 W. It's BB absorber type is spectrally flat and covers the wavelength range 190 nm to 11 µm.
The 919P-040-50 is a large aperture thermal sensor measuring up to 35W continuously and 150W with a 3 minute limit. Its BB absorber type is spectrally flat and covers the...
The 919P-050-18HP is a thermal sensor with a special coating for high energy density pulsed laser beams, measuring up to 50W continuously. Its PF absorber type (with diffuser) covers the...
The 919P-050-26 General Purpose Thermopile Sensor measures laser power up to 50 W. Intermittently, it can handle up to 150 watts for 1.5 minutes or 100 watts for 2.2 minutes.
The 919P-150-16HR thermal power/energy laser measurement sensor with a high damage threshold for high repetition rate pulsed lasers. It has a 16 mm aperture and can measure power from 0.3...
The 919P-150-26 Fan Cooled Thermopile Sensor is a general purpose thermal sensor measuring optical power up to 150 W. It's BB absorber type is spectrally flat and covers the wavelength...
The 919P-250-35 Fan Cooled Thermopile Sensor is a general purpose thermal sensor measuring optical power up to 250 W. It's BB type absorber is spectrally flat and covers the wavelength...
The 919P-600-65 Fan Cooled Thermopile Sensor is an improved version of 919P-500-65, pushing the maximum power level up to 600 W. It's BB absorber type is spectrally flat and covers...
The 919P-80-17HR thermal power/energy laser measurement sensor with a high damage threshold for high repetition rate pulsed lasers. It has a 17.5 mm aperture and can measure power from 0.1...
The Enhanced Silicon Photodetector, designed for low optical power measurements. It features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, temperature sensing electronics for temperature drift...
The FMH-8705 Fiber Optic Measurement Head is a direct detector measurement head compatible with the FPM-8220 Fiber Optic Power Meter. The FMH-8705 is designed to measure optical power from -85...
The FMH-87107 Fiber Optic Measurement Head is an integrating sphere based measurement head compatible with the FPM-8220 Fiber Optic Power Meter. The FMH-87107 is designed to measure optical power from...
The FMH-8715 Fiber Optic Measurement Head is an integrating sphere based measurement head compatible with the FPM-8220 Fiber Optic Power Meter. The FMH-8715 is designed to measure optical power from...