Newport MKS Datasheets for Fiber Optic Filters

Fiber optic filters allow only specific wavelengths to pass into a larger fiber optic system.
Fiber Optic Filters: Learn more

Product Name Notes
Please note that this product is being phased out and replaced by TBF-1550-2.0-FCUPC. Upon depletion of the existing stock, it will no longer be available. Newport’s Tunable Bandpass Fiber Optic...
Please note that this product is being phased out and replaced by TBF-1550-2.0. Upon depletion of the existing stock, it will no longer be available. Newport’s Tunable Bandpass Fiber Optic...
The 5247NF Neutral Density (ND) Filter Set contains the same filters that we use in our ND-filter wheels. Made with Inconel® metallic coatings on glass substrates, these ND filters provide...
The 5248 Neutral Density (ND) Filter Set contains the same filters that we use in our ND-filter wheels. Made with Inconel® metallic coatings on glass substrates, these ND filters provide...
The 5249NF Neutral Density (ND) Filter Set contains the same filters that we use in our ND-filter wheels. Made with Inconel® metallic coatings on glass substrates, these ND filters provide...
The De-Speckler is a small, low power (<1 Watt) solution for reducing speckle. The best results are within the 400-1550 nm wavelength range and 100-400 μm core size range. Square...
The FB-ND-P Optical Crown Glass Metallic Neutral Density Filter Set is a set of eight 1 inch (25.4 mm) diameter optical crown glass metallic ND filters of various optical density,...
The FR-ND-P UV Fused Silica Metallic Neutral Density Filter Set is a set of eight 1 inch (25.4 mm) diameter UV Fused Silica metallic ND filters, and includes a storage...
The FS-3-P Absorptive Neutral Density Filter Set is a set of nine 2 x 2 inch (50.8 x 50.8 mm) square absorptive neutral density filters with assorted Optical Densities providing...
The FS-3R-P Absorptive Neutral Density Filter Set is a set of nine 1 inch (25.4 mm) diameter absorptive neutral density filters with assorted Optical Densities providing broadband attenuation for the...
The FS-C-P Colored Glass Filter Set includes twelve 50.8 x 50.8 mm square colored glass filters. Our colored glass filters serve as longpass, bandpass, or heat absorbing filters. These filters...
The FS-CR-P Colored Glass Filter Set includes twelve 25.4 mm diameter colored glass filters. Our colored glass filters serve as longpass, bandpass, or heat absorbing filters. These filters are precision...
The FS-IR-P Infrared ND Filter Set is a of five 1 inch (25.4 mm) diameter filters, and includes a storage box. Optimized for 2 to 5 µm, these filters attenuate...
The FS-ND-P UV Fused Silica Metallic Neutral Density Filter Set is a set of eight 2 x 2 inch (50.8 x 50.8 mm) square UV Fused Silica metallic ND filters,...
The HPF1200 HPF™ fluorescence optical filter set includes one Excitation Filter, one Dichroic Filter, and one Emission Filter. It is ideal to use with Hoechst 33342 & Hoechst 33258 fluorophores.
The HPF1205 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 350, AMCA, and DAPI fluorophores. HPF™ filters are manufactured...
The HPF1210 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with LysoSensor™ Blue (pH 5) fluorophores. HPF™ filters are manufactured using our...
The HPF1215 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Pacific Blue™ fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1220 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with CFP fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1225 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with GFP(wt) fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1230 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with 6-JOE fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1235 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Rhodamine Green , YGFP fluorophores. HPF™ filters are manufactured using our...
The HPF1240 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with GFP fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1245 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with 5-FAM and Alexa Fluor 488 fluorophores. HPF™ filters are manufactured using...
The HPF1250 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with BODIPY FL, DiO, FITC, Fluo 3, Fluo 4, GFP(rs) fluorophores. HPF™
The HPF1255 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 430 fluorophores. HPF™ filters are manufactured using our patented...
The HPF1260 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Oregon Green™ fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1265 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with YFP fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1270 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Eosin fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1275 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 532 fluorophores. HPF™ filters are manufactured using our patented...
The HPF1280 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with 6-TET fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1285 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with BODIPY R6G fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1290 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with PE (B,R) fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1295 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with 6-HEX fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1300 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 546, Alexa Fluor 555, and TRITC fluorophores. HPF™ filters...
The HPF1305 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with BODIPY TMR fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1310 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Cy3™ fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1315 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Dil(rs) fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1320 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with DsRed fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1325 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Cy3.5™ fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1330 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Rhodamine fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1335 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with 5-TAMRA and MitoTracker Orange fluorophores. HPF™ filters are manufactured using our...
The HPF1340 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with 5-ROX and MitoTracker Red fluorophores. HPF™ filters are manufactured using our...
The HPF1345 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 568 and Alexa Fluor 594 fluorophores. HPF™ filters are...
The HPF1350 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Ethidium Bromide fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1355 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with BODIPY TR fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1360 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Nile Red fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1365 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Calcium Crimson fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1370 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Propidium Iodide fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1375 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Resorufin and Texas Red fluorophores. HPF™ filters are manufactured using our...
The HPF1380 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with BODIPY 630/650 fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1385 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 633 fluorophores. HPF™ filters are manufactured using our patented...
The HPF1390 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Cy5™ fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1395 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with BODIPY 650/665 fluorophores. HPF™ filters are manufactured using our patented Stabilife...
The HPF1400 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 647 fluorophores. HPF™ filters are manufactured using our patented...
The HPF1405 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Cy5.5™ fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1410 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 660 fluorophores. HPF™ filters are manufactured using our patented...
The HPF1415 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 680 fluorophores. HPF™ filters are manufactured using our patented...
The HPF1420 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 700 fluorophores. HPF™ filters are manufactured using our patented...
The HPF1425 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Cy7™ fluorophores. HPF™ filters are manufactured using our patented Stabilife®
The HPF1430 HPF™ filter set includes Excitation Filter, Dichroic Filter, and Emission Filter. It is ideal to use with Alexa Fluor 750 fluorophores. HPF™ filters are manufactured using our patented...
The TBF-1550-2.0 Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.6 nm tunable...
The TBF-1550-2.0-FCAPC Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.6 nm tunable...
The TBF-1550-2.0-FCUPC Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.8 nm tunable...