Newport MKS Datasheets for Vision Calibration Targets
Vision calibration targets are precision test samples or patterns that are printed or etched on a substrate of glass or other material for dimensional calibration and depth-of-field determinations of machine vision systems, cameras or microscopes.
Vision Calibration Targets: Learn more
| Product Name | Notes |
|---|---|
| Optics Cage Alignment Target, 1 in. OpticsCage+ | |
| The drop-in alignment target is a convenient tool for aligning visible beams in our A-Line optics system. Made from anodized aluminum, it provides a through hole at the center with... | |
| The hanging target can be quickly and easily dropped onto one of our 1'' fixed lens holders allowing the user to align a visible beam using the center Ø1 mm... | |
| The post mount alignment target is a convenient tool for aligning visible beams. Made from anodized aluminum, it provides a through hole at the center with clear markings with graduations... | |
| The Threaded Target provides a useful aid for aligning visible beams to the center of optical mounts. To enable accurate alignment, the threaded target has clear markings with graduations on... |