Newport MKS Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| Our tool set includes 5/64, 3/32, 1/8, 5/32, 3/16, 7/32, 1/4, and 5/16 hex wrenches. Each wrench is made from industrial tool steel, through hardened and tempered for long life. | |
| The 14828-01 Rod Wrench is used to tighten or loosen standard rods to a table surface. It is for use with Models 40, 41, 70, and 71. | |
| The 16636-01 Rod Wrench is used to tighten or loosen standard Metric rods to a table surface. It is for use with Models 40, 41, 70, and 71. | |
| The 9390 Hex Driver Set includes 0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32 and 3/16 hex drivers. We've also included one slotted (1/8) screwdriver and one Phillips-head (#1) screwdriver. | |
| The 9390-M Metric Hex Driver Set includes 1.5, 2.0, 2.5, 3.0, 4.0, and 5.0 hex drivers. We've also included standard slotted and Phillips-head screwdrivers. The mounting stand includes extra holes,... | |
| The BD-2 Ball driver® Allen Wrench is 2 mm for M4 set screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled... | |
| The BD-3/16 Ball driver® Allen Wrench is 3/16 inch for 1/4-20 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled... | |
| The BD-5 Ball driver® Allen Wrench is 5 mm for M6 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled... | |
| The BD-5/64 Ball driver® Allen Wrench is 5/64 inch for 8-32 set screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled... | |
| The BD-5L Ball driver® Allen Wrench has an extra long 190-mm blade for reaching crowded areas on an optical table. For comparison, a standard length ball driver is only 90... | |
| The BDH-1 Ball driver Holders is made from a solid block of aluminum so it won’t tip over when removing or inserting a wrench. Individually marked holes make selection of... | |
| The BDHK-1 Ball driver® Allen Wrench Set includes ten wrenches and a solid aluminum holder. Sizes include: 0.050, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, & (2) 3/16 inch. Ball... | |
| The BDK-1 Ball driver® Allen Wrench Set includes nine wrenches. Sizes include: 0.050, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, & 3/16 inch. Ball driver® Allen Wrenches are made from... | |
| The FK-BLX L-Allen Wrench Set includes 12 wrenches sized 0.050, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4 and 5/16 inch. L-Allen wrenches have a ball tip on... | |
| The GG-MP PhotonSpeed Telescoping Pointer is great for safely pointing out things in the lab and is magnetic. It helps to retrieve lost screws dropped in the mounting holes of... | |
| The GG-PR Photonspeed Pocket Ruler is great for measuring objects in the lab up to 6 inches in length, and fits nicely in a shirt pocket. | |
| The HX-KIT includes five Hex Adjustment Knobs in size 0.050", 5/64", 1/8", 9/64", and 3/16". The Hex Adjustment Knobs is designed for precise fingertip control of opto-mechanical components with hex... | |
| The HX-KIT-M includes six Hex Adjustment Knobs in size 1.27 mm, 1.5 mm, 2.0 mm, 2.5 mm, 3.0 mm, and 5.0 mm. The Hex Adjustment Knobs is designed for precise... | |
| The HX.050-1.27M-PK is a pack of four 0.05" (1.27 mm) Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a... | |
| The HX.078-2M-PK is a pack of four 5/64" (2.0 mm) Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a... | |
| The HX.125-PK is a pack of four 1/8" Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a compact system. | |
| The HX.141-PK is a pack of four 9/64" Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a compact system. | |
| The HX.156-4M-PK is a pack of four 5/32" (4.0 mm) Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a... | |
| The HX.188-PK is a pack of four 3/16" Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a compact system. | |
| The HX1.5M-PK is a pack of four 1.5 mm Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a compact... | |
| The HX2.5M-PK is a pack of four 2.5 mm Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a compact... | |
| The HX3M-PK is a pack of four 3.0 mm Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a compact... | |
| The HX5M-PK is a pack of four 5.0 mm Hex Adjustment Knobs that are designed for precise fingertip control of opto-mechanical components with hex socket adjustment screws in a compact... | |
| The LT05-WR Spanner Wrench is used for 1/2 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring in place... | |
| The LT10-WR Spanner Wrench is used for 1 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring in place... | |
| The LT15-WR retaining ring wrench is used for LT15-RR, 1.5 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring... | |
| The LT20-WR retaining ring wrench is used for LT20-RR, 2.0 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring... | |
| The LT30-WR retaining ring wrench is used for LT30-RR, 3.0 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring... | |
| The LT30M-WR retaining ring wrench is used for LT30M-RR, 30 mm retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring... | |
| The M-BDH-1 Metric Ball driver Holders is made from a solid block of aluminum so it won’t tip over when removing or inserting a wrench. Individually marked holes make selection... | |
| The M-BDHK-1 Ball driver® Allen Wrench Set includes seven metric wrenches and a solid aluminum holder. Sizes include: 1.5, 2, 2.5, 3, 4, & (2) 5 mm. Ball driver® Allen... | |
| The M-BDK-1 Ball driver® Allen Wrench Set includes six metric wrenches. Sizes include: 1.5, 2, 2.5, 3, 4, 5 mm. Ball driver® Allen Wrenches are made from high torque steel... | |
| The M-FK-BLX L-Allen Wrench Set includes 9 wrenches sized 1.5, 2, 2.5, 3, 4, 5, 6, 8, 10 mm. Metric L-Allen wrenches have a ball tip on the long end... | |
| The SW-OM Compact Spanner Wrench is used to adjust retaining rings in most optical systems without interrupting surrounding components. It has been optimized for use with mounts for 6.35 to... | |
| This is a 3-pack of the Ball driver® Allen Wrenches. The BD-5L-PK is a pack of Three Extra Long Ball driver® Allen Wrenches. The Ball Drivers have extra long 190-mm... | |
| This is a 3-pack of the BD-3/16L Ball driver® Allen Wrenches. The BD-3/16L is a pack of Three Extra Long Ball driver® Allen Wrenches. The Ball Drivers have extra long... |