Newport MKS Datasheets for Fiber Optic Cleaning Tools
Fiber optic cleaning and splicing tools are used to connect, adapt, polish, repair, fiber and fiber optic cables. This area includes fiber optic consumables such as polish, swabs, wipes, etc.
Fiber Optic Cleaning Tools: Learn more
| Product Name | Notes |
|---|---|
| Designed for cleanroom use, LAB-29 wipes are soft and non-abrasive for cleaning delicate optical surfaces. They have low solvent extractable levels, therefore very little nonvolatile residue is left on the... | |
| Solvents for cleaning optics, such as alcohol and acetone, can be conveniently stored and dispensed. The LAB-12 features precision valves to protect contents until used, increasing safety and user comfort... | |
| Solvents for cleaning optics, such as alcohol and acetone, can be conveniently stored and dispensed. The LAB-13 features precision valves to protect contents until used, increasing safety and user comfort... | |
| The LAB-01 includes 720 small size finger cots made of powder-free latex to maintain high cleanliness levels. Finger cots cover your finger tips to protect optical surfaces from oil and... | |
| The LAB-02 includes 720 medium size finger cots made of powder-free latex to maintain high cleanliness levels. Finger cots cover your finger tips to protect optical surfaces from oil and... | |
| The LAB-03 includes 720 large size finger cots made of powder-free latex to maintain high cleanliness levels. Finger cots cover your finger tips to protect optical surfaces from oil and... | |
| The LAB-04 includes 100 small size gloves made of powder-free latex to maintain high cleanliness levels. Gloves provide complete protection for your whole hand. | |
| The LAB-05 includes 100 medium size gloves made of powder-free latex to maintain high cleanliness levels. Gloves provide complete protection for your whole hand. | |
| The LAB-06 includes 100 large size gloves made of powder-free latex to maintain high cleanliness levels. Gloves provide complete protection for your whole hand. | |
| The Lab-10 Cotton Swab Set is used to clean small optics or small areas of a larger optic. These swabs have solvent resistant, 3 in. (7.6 cm) long wooden handles... | |
| The Lab-11 Micro Absorbond™ Swabs are designed and packaged for clean-room use. They are extremely soft, non-abrasive, and very low extractables. Excellent chemical resistance and can be used with a... | |
| The LAB-14 solvent dropper bottle is ideal for dripping a solvent onto lens tissue for the drop-and-drag cleaning method. The bottle is made of glass with a glass dropper and... | |
| The LAB-15 bulb blower is used to gently blow away small dust particles. The blower can be used alone or prior to cleaning with a solvent to reduce the chance... | |
| The LAB-16 canned air duster is useful for blowing away small particles from an optic to avoid cleaning with a solvent. Or, it can be used prior to cleaning with... | |
| The LAB-16-EU canned air duster is useful for blowing away small particles from an optic to avoid cleaning with a solvent. Or, it can be used prior to cleaning with... | |
| The LAB-17 Hemostats can be used to firmly hold folded tissue when cleaning an optic. The LAB-17 straight-tip hemostat is made of stainless steel to maximize cleanliness and durability. | |
| The Lab-18 Precision Stainless Steel Tweezers is great for picking up small optics. High quality, precision stainless steel construction. These are 115 mm (4 1/2 inches) in length. | |
| The LAB-19 Precision Stainless Steel tweezers have carbon fiber tips for a more delicate hold on optics and screw on replaceable tips. These are 5 inches (127 mm) in length... | |
| The LAB-20 Optic Tweezers are made of Teflon. Picking up small optics is much simpler with a pair of LAB-20 high quality, Teflon® tweezers. These are 112 mm (4.4 inches)... | |
| The LAB-28 Tissues are extremely soft, thin, and non-abrasive making them ideal for cleaning coated optics. It meets U.S. government lens paper specification AA-50177, Type 1, Class 1. Ideal for... | |
| The RFCD Deluxe Red Polymer Optic Cleaning Kit includes one 15 ml brush applicator bottle, four 29 mm refill bottles, and 50 peel tabs. First Contact™ red polymer was developed... | |
| The RFCR Red Polymer Optic Cleaning Kit includes one 15 ml brush applicator bottle, two 29 mm refill bottles, and 30 peel tabs. First Contact™ red polymer was developed over... | |
| The RSFCD-P Red Polymer Spray Optic Cleaning Kit includes one 80 ml spray bottle, four 29 mm red polymer refill bottles, one 29 mm thinner bottles, 30 peel tabs, and... |