Siemens SIRIUS ACT 3SU10507AF880AA0 coordinate switch is distinguished by its ergonomic design, with shiny metal collar and plack plastic grip. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling dimensions of 22 mm and is easy to install. Momentary coordinate switch 3SU10507AF880AA0 from Siemens is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K.
| Automation24, Inc. | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Name | Coordinate switch Siemens SIRIUS ACT 3SU10507AF880AA0 |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |