SYGEF Standard Lug-style end installation butterfly valve type 578 with hand lever, DN75 size, PN10 pressure rating, and PTFE seat code 175 578 203, for use with metric flanges per ISO 7005, EN 1092, and DIN 2501. Housing material is PP-GF30 with SS316 lug-inserts. Overall length is 291.8 mm, width is 115.2 mm, height is 296.3 mm, and weight is 1.895 kg. Maximum system pressure is 10 bar. Kvs value is 1500 l/min at Δp = 1 bar.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175578203 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |