The SYGEF Standard Lug-style end installation butterfly valve type 578 with part number 175578929 is a DN280 valve with a 10 bar pressure rating, a kv-value of 34000 l/min, and a weight of 17.880 kg. It has a housing of PP-GF30 with SS316 lug-inserts, flange connections compliant with ANSI/ASME B16.5 Class 150, and overall dimensions of 511.5 mm in height, 440 mm in length, and 125 mm in width. The valve conforms to EN 558 and ISO 5752 standards for overall length, and features an F07 interface per DIN/ISO 5211.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175578929 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 11.02 inch (280.00 mm) |