The 175578208 is a lug-style butterfly valve with a hand lever, housing made of PP-GF30 with SS316 lug-inserts, designed for flange connections per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards. It has a nominal size of DN225, an overall length of 588.4 mm, width of 458.1 mm, and height of 663.1 mm, and is rated for a maximum system pressure of 6 bar. The valve has a kv-value of 19900 l/min at Δp=1 bar and weighs 8.625 kg. It is compatible with PTFE or FKM seat materials as specified. Optional limit switches for position feedback are available but must be ordered separately.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175578208 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 8.86 inch (225.00 mm) |