The 175578829 is a lug-style butterfly valve with a PP-GF30 housing and SS316 lug inserts, designed for use in piping systems with a nominal diameter of 280 mm, pressure rating of PN10, and a kv-value of 34000 l/min at Δp=1 bar. It adheres to EN 558, ISO 5752, ISO 7005, EN 1092, and DIN 2501 standards, with an F10 interface per DIN/ISO 5211. The valve has an overall length of 440 mm, width of 125 mm, height of 511.5 mm, and weighs 17.880 kg. The valve shaft is bare and accepts a quarter-turn actuator via the F10 connection. Optional limit switches can be added separately.
Bare shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175578829 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 11.02 inch (280.00 mm) |