The 175578827 is a lug-style butterfly valve in the SYGEF Standard series, designed for metric flange connections with a PN10 pressure rating. It has a nominal bore size of 160 mm (6 inch), an overall length of 341.9 mm, and a weight of 5.881 kg. The valve housing is made of PP-GF30 with SS316 lug inserts and complies with EN 558, ISO 5752, ISO 7005, EN 1092, and DIN 2501 standards. It features a DIN/ISO 5211 F10 interface for shaft mounting and an kv-value of 11400 l/min at Δp=1 bar. The valve design supports bare shaft mounting and is compatible with PTFE and FKM sealing materials as specified for this model range.
Bare shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175578827 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 6.30 inch (160.00 mm) |