DIODE AVALANCHE 1000V 1A DO219AB
DIODE AVALANCHE 1000V 1A DO219AB
DIODE AVALANCHE 1KV 1A DO219AB
DIODE AVALANCHE 1KV 1A DO219AB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Avalanche Diodes |
| Product Number | 112-AU1FM-M3/HDKR-ND | AU1FM-M3/H |
| Product Name | Single Diodes | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | |
| VF | 1.85 volts | |
| VR | 1000 volts | |
| IR | 1.00E-3 mA |