Newport MKS Light Shield System, Cable Port, 8 in. Height ELS-CP

Description
The ELS-CP Cable Port is used to allow the passing of cords and cables into and out of the ELS perimeter enclosure. The port is 2.5 x 2.5 in. (63.5 x 63.5 mm) and has a sliding hatch to allow it to be completely closed when no cables are in use. Mounting slots are provided for mounting flexibility. Create what you need for your setup assured all of the ELS pieces are made to work together.
Request a Quote
Description
The ELS-CP Cable Port is used to allow the passing of cords and cables into and out of the ELS perimeter enclosure. The port is 2.5 x 2.5 in. (63.5 x 63.5 mm) and has a sliding hatch to allow it to be completely closed when no cables are in use. Mounting slots are provided for mounting flexibility. Create what you need for your setup assured all of the ELS pieces are made to work together.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Shield System, Cable Port, 8 in. Height - ELS-CP - Newport MKS
Irvine, CA, United States
Light Shield System, Cable Port, 8 in. Height
ELS-CP
Light Shield System, Cable Port, 8 in. Height ELS-CP
The ELS-CP Cable Port is used to allow the passing of cords and cables into and out of the ELS perimeter enclosure. The port is 2.5 x 2.5 in. (63.5 x 63.5 mm) and has a sliding hatch to allow it to be completely closed when no cables are in use. Mounting slots are provided for mounting flexibility. Create what you need for your setup assured all of the ELS pieces are made to work together.

The ELS-CP Cable Port is used to allow the passing of cords and cables into and out of the ELS perimeter enclosure. The port is 2.5 x 2.5 in. (63.5 x 63.5 mm) and has a sliding hatch to allow it to be completely closed when no cables are in use. Mounting slots are provided for mounting flexibility. Create what you need for your setup assured all of the ELS pieces are made to work together.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Beam Steerers
Product Number ELS-CP
Product Name Light Shield System, Cable Port, 8 in. Height
Unlock Full Specs
to access all available technical data

Similar Products