NEWPORT ELECTRONICS, INC.
EXTT-RS-20-500/N -- THERMOCOUPLE WIRE
Newport Electronics, Inc.
Thermocouple Wire
EXTT-RS-20-500/N
Description
Product Highlights
Thermocouple Wire - Duplex Extension Grade
Copper/Alloy#11 Duplex ANSI Type RX & SX
Insulation: PFA
Type Wire: Solid
Max Temp: 392°F 200°C
AWG: 20
Nominal Size: .068 x .116
Weight kg/300m (lb/1000'): 4 (9)
Spool Length: 500 feet
Description
Product Highlights
Thermocouple Wire - Duplex Extension Grade
Copper/Alloy#11 Duplex ANSI Type RX & SX
Insulation: PFA
Type Wire: Solid
Max Temp: 392°F 200°C
AWG: 20
Nominal Size: .068 x .116
Weight kg/300m (lb/1000'): 4 (9)
Spool Length: 500 feet
Suppliers
Product Highlights
Thermocouple Wire - Duplex Extension Grade
Copper/Alloy#11 Duplex ANSI Type RX & SX
Insulation: PFA
Type Wire: Solid
Max Temp: 392°F 200°C
AWG: 20
Nominal Size: .068 x .116
Weight kg/300m (lb/1000'): 4 (9)
Spool Length: 500 feet
Product Highlights
- Thermocouple Wire - Duplex Extension Grade
- Copper/Alloy#11 Duplex ANSI Type RX & SX
- Insulation: PFA
- Type Wire: Solid
- Max Temp: 392°F 200°C
- AWG: 20
- Nominal Size: .068 x .116
- Weight kg/300m (lb/1000'): 4 (9)
- Spool Length: 500 feet
Supplier's Site
Technical Specifications
|
Product Category
|
Thermocouple Wire |
|
Product Number
|
EXTT-RS-20-500/N |
|
Product Name
|
Thermocouple Wire |
|
Gauge
|
20 Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Thermocouple Type
N
Temperature Rating
-40 to 1832 F (-40 to 1000 C)
View Details
Tempco Electric Heater Corporation
Gauge
24 to 26 Gauge
Insulation Material
Fiberglass (optional feature); SS Overbraid, FEP
Features
Metal Sheathed (optional feature)
View Details
Thermocouple Type
K
Length
19 inch (483 mm)
Temperature Rating
482 F (250 C)
View Details