Newport Electronics, Inc. Thermocouple Wire HH-E-20-500/N

Description
Product Highlights Wire Type: Solid Max Temperature: 1000 deg F (540 deg C) Nominal Size(mm): 1.5mm x 2.7mm (0.060in x 0.105in) Insulation: High Temperature Glass
Description
Product Highlights Wire Type: Solid Max Temperature: 1000 deg F (540 deg C) Nominal Size(mm): 1.5mm x 2.7mm (0.060in x 0.105in) Insulation: High Temperature Glass

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire - HH-E-20-500/N - Transcat, Inc.
Rochester, NY, USA
Thermocouple Wire
HH-E-20-500/N
Thermocouple Wire HH-E-20-500/N
Product Highlights Wire Type: Solid Max Temperature: 1000 deg F (540 deg C) Nominal Size(mm): 1.5mm x 2.7mm (0.060in x 0.105in) Insulation: High Temperature Glass

Product Highlights

  • Wire Type: Solid
  • Max Temperature: 1000 deg F (540 deg C)
  • Nominal Size(mm): 1.5mm x 2.7mm (0.060in x 0.105in)
  • Insulation: High Temperature Glass
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Wire
Product Number HH-E-20-500/N
Product Name Thermocouple Wire
Temperature Rating 1000 F (538 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details