Newport Electronics, Inc. Thermocouple Wire 500' FF-K-20-500/N

Description
Product Highlights Wire Type: Solid Max Temperature: 392 deg F (200 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: FEP Polymer
Description
Product Highlights Wire Type: Solid Max Temperature: 392 deg F (200 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: FEP Polymer

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire 500' - FF-K-20-500/N - Transcat, Inc.
Rochester, NY, USA
Thermocouple Wire 500'
FF-K-20-500/N
Thermocouple Wire 500' FF-K-20-500/N
Product Highlights Wire Type: Solid Max Temperature: 392 deg F (200 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: FEP Polymer

Product Highlights

  • Wire Type: Solid
  • Max Temperature: 392 deg F (200 deg C)
  • Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.)
  • Insulation: FEP Polymer
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Wire
Product Number FF-K-20-500/N
Product Name Thermocouple Wire 500'
Temperature Rating 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermocouples - 2394597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details