Newport Electronics, Inc. 500' Type E Thermocouple Wire TT-E-20-500/N

Description
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: PFA Polymer
Description
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: PFA Polymer

Suppliers

Company
Product
Description
Supplier Links
500' Type E Thermocouple Wire - TT-E-20-500/N - Transcat, Inc.
Rochester, NY, USA
500' Type E Thermocouple Wire
TT-E-20-500/N
500' Type E Thermocouple Wire TT-E-20-500/N
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: PFA Polymer

Product Highlights

  • Wire Type: Solid
  • Max Temperature: 500 deg F (260 deg C)
  • Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.)
  • Insulation: PFA Polymer
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Wire
Product Number TT-E-20-500/N
Product Name 500' Type E Thermocouple Wire
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details