Newport Electronics, Inc. Thermocouple Wire EXPP-RS-16-1000/N

Description
Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Alloy#11 Duplex ANSI Type RX & SX Insulation: Polyvinyl Type Wire: Solid AWG: 16 Max Temp: 221°F 105°C Nominal Size: .118 x .195 Weight kg/300m (lb/1000'): 10 (22) Spool Length: 1000 feet
Description
Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Alloy#11 Duplex ANSI Type RX & SX Insulation: Polyvinyl Type Wire: Solid AWG: 16 Max Temp: 221°F 105°C Nominal Size: .118 x .195 Weight kg/300m (lb/1000'): 10 (22) Spool Length: 1000 feet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire - EXPP-RS-16-1000/N - Transcat, Inc.
Rochester, NY, USA
Thermocouple Wire
EXPP-RS-16-1000/N
Thermocouple Wire EXPP-RS-16-1000/N
Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Alloy#11 Duplex ANSI Type RX & SX Insulation: Polyvinyl Type Wire: Solid AWG: 16 Max Temp: 221°F 105°C Nominal Size: .118 x .195 Weight kg/300m (lb/1000'): 10 (22) Spool Length: 1000 feet

Product Highlights

  • Thermocouple Wire - Duplex Extension Grade
  • Copper/Alloy#11 Duplex ANSI Type RX & SX
  • Insulation: Polyvinyl
  • Type Wire: Solid
  • AWG: 16
  • Max Temp: 221°F 105°C
  • Nominal Size: .118 x .195
  • Weight kg/300m (lb/1000'): 10 (22)
  • Spool Length: 1000 feet
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Wire
Product Number EXPP-RS-16-1000/N
Product Name Thermocouple Wire
Gauge 16 Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details