Newport Electronics, Inc. Thermocouple Wire EXTT-T-16-1000

Description
Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Constantan Duplex ANSI Type TX AWG: 20 Type Wire: Solid Insulation: PFA Max Temp: 212°F 100°C Nominal Size: .068 x .116 Weight km/300m (lb/1000'): 4 (9)
Description
Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Constantan Duplex ANSI Type TX AWG: 20 Type Wire: Solid Insulation: PFA Max Temp: 212°F 100°C Nominal Size: .068 x .116 Weight km/300m (lb/1000'): 4 (9)

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire - EXTT-T-16-1000 - Transcat, Inc.
Rochester, NY, USA
Thermocouple Wire
EXTT-T-16-1000
Thermocouple Wire EXTT-T-16-1000
Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Constantan Duplex ANSI Type TX AWG: 20 Type Wire: Solid Insulation: PFA Max Temp: 212°F 100°C Nominal Size: .068 x .116 Weight km/300m (lb/1000'): 4 (9)

Product Highlights

  • Thermocouple Wire - Duplex Extension Grade
  • Copper/Constantan Duplex ANSI Type TX
  • AWG: 20
  • Type Wire: Solid
  • Insulation: PFA
  • Max Temp: 212°F 100°C
  • Nominal Size: .068 x .116
  • Weight km/300m (lb/1000'): 4 (9)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Wire
Product Number EXTT-T-16-1000
Product Name Thermocouple Wire
Gauge 20 Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Thermocouples - 2194494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details