Newport Electronics, Inc. 500'Type T Thermocouple Wire TT-T-30-500/N

Description
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer
Description
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer

Suppliers

Company
Product
Description
Supplier Links
500'Type T Thermocouple Wire - TT-T-30-500/N - Transcat, Inc.
Rochester, NY, USA
500'Type T Thermocouple Wire
TT-T-30-500/N
500'Type T Thermocouple Wire TT-T-30-500/N
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer

Product Highlights

  • Wire Type: Solid
  • Max Temperature: 500 deg F (260 deg C)
  • Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in)
  • Insulation: PFA Polymer
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Wire
Product Number TT-T-30-500/N
Product Name 500'Type T Thermocouple Wire
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details