NEWPORT ELECTRONICS, INC.
TG-K-30-500/N -- THERMOCOUPLE WIRE - DUPLEX INSULATED 500 FT ROLL
Newport Electronics, Inc.
Thermocouple Wire - Duplex Insulated 500 FT Roll
TG-K-30-500/N
Description
Product Highlights
CHROMEGA®-ALOMEGA® Duplex ANSI Type K
Solid Type Wire
PFA Conductor
Glass Braid
Max Temp - 500F, 260C
Nominal Size 034 x .047
Description
Product Highlights
CHROMEGA®-ALOMEGA® Duplex ANSI Type K
Solid Type Wire
PFA Conductor
Glass Braid
Max Temp - 500F, 260C
Nominal Size 034 x .047
Suppliers
Product Highlights
CHROMEGA®-ALOMEGA® Duplex ANSI Type K
Solid Type Wire
PFA Conductor
Glass Braid
Max Temp - 500F, 260C
Nominal Size 034 x .047
Product Highlights
- CHROMEGA®-ALOMEGA® Duplex ANSI Type K
- Solid Type Wire
- PFA Conductor
- Glass Braid
- Max Temp - 500F, 260C
- Nominal Size 034 x .047
Supplier's Site
Technical Specifications
|
Product Category
|
Thermocouple Wire |
|
Product Number
|
TG-K-30-500/N |
|
Product Name
|
Thermocouple Wire - Duplex Insulated 500 FT Roll |
Unlock Full Specs
to access all available technical data
Similar Products
Thermocouple Type
T
Temperature Rating
-328 to 662 F (-200 to 350 C)
View Details
Diameter
0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length
60 inch (1524 mm)
Temperature Rating
700 F (371 C)
View Details
Tempco Electric Heater Corporation
Gauge
24 to 26 Gauge
Insulation Material
Fiberglass (optional feature); SS Overbraid, FEP
Features
Metal Sheathed (optional feature)
View Details
Thermocouple Type
K
Length
19 inch (483 mm)
Temperature Rating
482 F (250 C)
View Details