NEWPORT ELECTRONICS, INC.
EXFF-K-16-100/N -- THERMOCOUPLE WIRE
Newport Electronics, Inc.
Thermocouple Wire
EXFF-K-16-100/N
Description
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA® /ALOMEGA® Duplex ANSI Type KX
Insulation: FEP
Solid Wire
Max Temp: 392°F, 200°C
Nominal Size: .086 X .152
AWG: 16
Weight kg/300m (lb/1000'): 8 (16)
Spool Length: 100 feet
Description
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA® /ALOMEGA® Duplex ANSI Type KX
Insulation: FEP
Solid Wire
Max Temp: 392°F, 200°C
Nominal Size: .086 X .152
AWG: 16
Weight kg/300m (lb/1000'): 8 (16)
Spool Length: 100 feet
Suppliers
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA® /ALOMEGA® Duplex ANSI Type KX
Insulation: FEP
Solid Wire
Max Temp: 392°F, 200°C
Nominal Size: .086 X .152
AWG: 16
Weight kg/300m (lb/1000'): 8 (16)
Spool Length: 100 feet
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA® /ALOMEGA® Duplex ANSI Type KX
Insulation: FEP
Solid Wire
Max Temp: 392°F, 200°C
Nominal Size: .086 X .152
AWG: 16
Weight kg/300m (lb/1000'): 8 (16)
Spool Length: 100 feet
Supplier's Site
Technical Specifications
Product Category
Thermocouple Wire
Product Number
EXFF-K-16-100/N
Product Name
Thermocouple Wire
Gauge
16 Gauge
Unlock Full Specs
to access all available technical data
Similar Products
Thermocouple Type
T
Temperature Rating
-328 to 662 F (-200 to 350 C)
View Details
Tempco Electric Heater Corporation
Thermocouple Type
E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating
32 to 3100 F (0.0 to 1704 C)
Features
Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Thermocouple Type
K
Diameter
0.1181 inch (3 mm)
Length
9.84 inch (250 mm)
View Details