NEWPORT ELECTRONICS, INC.
EXTT-K-16-100/N -- THERMOCOUPLE WIRE
Newport Electronics, Inc.
Thermocouple Wire
EXTT-K-16-100/N
Description
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA® /ALOMEGA® Duplex ANSI Type KX
Insulation: PFA
Max Temp: 392°F 200°C
Type Wire: Solid
AWG:16
Nominal Size: .086 X .152
Weight kg/300m (lb/1000'): 8 (16)
Spool Length: 100 feet
Description
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA® /ALOMEGA® Duplex ANSI Type KX
Insulation: PFA
Max Temp: 392°F 200°C
Type Wire: Solid
AWG:16
Nominal Size: .086 X .152
Weight kg/300m (lb/1000'): 8 (16)
Spool Length: 100 feet
Suppliers
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA® /ALOMEGA® Duplex ANSI Type KX
Insulation: PFA
Max Temp: 392°F 200°C
Type Wire: Solid
AWG:16
Nominal Size: .086 X .152
Weight kg/300m (lb/1000'): 8 (16)
Spool Length: 100 feet
Product Highlights
- Thermocouple Wire - Duplex Extension Grade
- CHROMEGA® /ALOMEGA® Duplex ANSI Type KX
- Insulation: PFA
- Max Temp: 392°F 200°C
- Type Wire: Solid
- AWG:16
- Nominal Size: .086 X .152
- Weight kg/300m (lb/1000'): 8 (16)
- Spool Length: 100 feet
Supplier's Site
Technical Specifications
|
Product Category
|
Thermocouple Wire |
|
Product Number
|
EXTT-K-16-100/N |
|
Product Name
|
Thermocouple Wire |
|
Gauge
|
16 Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Thermocouple Type
E; K; N; B; S; R
Diameter
0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material
Mineral (e.g., Mica)
View Details
Tempco Electric Heater Corporation
Gauge
24 to 26 Gauge
Insulation Material
Fiberglass (optional feature); SS Overbraid, FEP
Features
Metal Sheathed (optional feature)
View Details
Thermocouple Type
K
Length
19 inch (483 mm)
Temperature Rating
482 F (250 C)
View Details