NEWPORT ELECTRONICS, INC.
EXTT-E-20-500/N -- THERMOCOUPLE WIRE
Newport Electronics, Inc.
Thermocouple Wire
EXTT-E-20-500/N
Description
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA®/Constantan Duplex ANSI Type EX
Insulation: Teflon® Neoflon PFA
Max Temp: 392°F 200°C
Type Wire: Solid
Nominal Size: .068 X .116
Weight kg/300m (lb/1000'): 4 (9)
AWG: 20
Spool Length: 500 feet
Description
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA®/Constantan Duplex ANSI Type EX
Insulation: Teflon® Neoflon PFA
Max Temp: 392°F 200°C
Type Wire: Solid
Nominal Size: .068 X .116
Weight kg/300m (lb/1000'): 4 (9)
AWG: 20
Spool Length: 500 feet
Suppliers
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA®/Constantan Duplex ANSI Type EX
Insulation: Teflon® Neoflon PFA
Max Temp: 392°F 200°C
Type Wire: Solid
Nominal Size: .068 X .116
Weight kg/300m (lb/1000'): 4 (9)
AWG: 20
Spool Length: 500 feet
Product Highlights
Thermocouple Wire - Duplex Extension Grade
CHROMEGA®/Constantan Duplex ANSI Type EX
Insulation: Teflon® Neoflon PFA
Max Temp: 392°F 200°C
Type Wire: Solid
Nominal Size: .068 X .116
Weight kg/300m (lb/1000'): 4 (9)
AWG: 20
Spool Length: 500 feet
Supplier's Site
Technical Specifications
Product Category
Thermocouple Wire
Product Number
EXTT-E-20-500/N
Product Name
Thermocouple Wire
Gauge
20 Gauge
Unlock Full Specs
to access all available technical data
Similar Products
Thermocouple Type
K
Length
19 inch (483 mm)
Temperature Rating
482 F (250 C)
View Details
Thermocouple Type
N
Temperature Rating
-40 to 1832 F (-40 to 1000 C)
View Details
Tempco Electric Heater Corporation
Thermocouple Type
E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating
32 to 3100 F (0.0 to 1704 C)
Features
Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details