Newport Electronics, Inc. Type T Thermocouple Wire TT-T-30-1000

Description
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer
Description
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer

Suppliers

Company
Product
Description
Supplier Links
Type T Thermocouple Wire - TT-T-30-1000 - Transcat, Inc.
Rochester, NY, USA
Type T Thermocouple Wire
TT-T-30-1000
Type T Thermocouple Wire TT-T-30-1000
Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer

Product Highlights

  • Wire Type: Solid
  • Max Temperature: 500 deg F (260 deg C)
  • Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in)
  • Insulation: PFA Polymer
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Wire
Product Number TT-T-30-1000
Product Name Type T Thermocouple Wire
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouples - 1365885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39.37 inch (1000 mm)
View Details