Q2-F-1/8-01-SS500FT is a 2:1 shrink ratio thin wall heat shrink tubing designed for electrical insulation and protection of in-line components, terminals, and splices. It has an initial inside diameter of 3.2 mm and a recovered inside diameter of 1.6 mm with a minimum wall thickness of 0.48 mm. The tubing operates from -55°C to +135°C, shrinks fully at 100°C, and meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259 standards. It is VW-1 flame retardant, RoHS compliant, and free of PBBs, PBBOs, PBBEs, cadmium, and lead. The product is supplied on a 500-foot spool.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"HEATSHRINK 1/8"" BLACK FOOT"
HEAT SHRINK TUBING 1= 500' SPOOL
HEAT-SHRINK TUBING, 2:1, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-1/8-01-SS500FT | Q2F018B-500-ND | Q2F018B-1R0-ND | Q2-F-1/8-01-SS500FT | 46AC8397 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing | HEAT SHRINK TUBING 1= 500' SPOOL | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |