Qualtek Electronics Corp. 2:1 Thin Wall Heat Shrink Tubing Q2-F-3/64-01-MS100FT

Description
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote
Description
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-F thin wall heat shrink tubing offers a 2:1 shrink ratio for electrical insulation and component protection, with an operating temperature range of -55°C to +135°C, minimum shrink temperature of 70°C, and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and carries UL File Nos. E236137 and 242540, with VW-1 flammability rating and 600V dielectric strength. The tubing is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and available in standard colors including black, red, blue, yellow, green, white, and clear. The 3/64 inch nominal inside diameter as supplied shrinks to 1.2 mm, with a wall thickness of 0.40 mm and length of 100 feet per spool.

Datasheet Summary
Powered by GS/AI

Q2-F thin wall heat shrink tubing offers a 2:1 shrink ratio for electrical insulation and component protection, with an operating temperature range of -55°C to +135°C, minimum shrink temperature of 70°C, and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and carries UL File Nos. E236137 and 242540, with VW-1 flammability rating and 600V dielectric strength. The tubing is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and available in standard colors including black, red, blue, yellow, green, white, and clear. The 3/64 inch nominal inside diameter as supplied shrinks to 1.2 mm, with a wall thickness of 0.40 mm and length of 100 feet per spool.

Suppliers

Company
Product
Description
Supplier Links
2:1 Thin Wall Heat Shrink Tubing - Q2-F-3/64-01-MS100FT - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Thin Wall Heat Shrink Tubing
Q2-F-3/64-01-MS100FT
2:1 Thin Wall Heat Shrink Tubing Q2-F-3/64-01-MS100FT
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Applications
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant

Supplier's Site Datasheet
HEAT SHRINK TUBING - Q2-F-3/64-01-MS100FT - Heilind Electronics, Inc.
Wilmington, MA, United States
HEAT SHRINK TUBING
Q2-F-3/64-01-MS100FT
HEAT SHRINK TUBING Q2-F-3/64-01-MS100FT
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Buy Now
Heat Shrink Tubing - Q2F364B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F364B-100-ND
Heat Shrink Tubing Q2F364B-100-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Qualtek Electronics - 43AC6814 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Qualtek Electronics
43AC6814
Heat-Shrink Tubing, 2 Qualtek Electronics 43AC6814
HEAT-SHRINK TUBING, 2:1, 1.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q2-F-3/64-01-MS100FT Q2-F-3/64-01-MS100FT Q2F364B-100-ND 43AC6814
Product Name 2:1 Thin Wall Heat Shrink Tubing HEAT SHRINK TUBING Heat Shrink Tubing Heat-Shrink Tubing, 2 Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/2-01-SS30M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers