Qualtek Electronics Corp. Heat-Shrink Tubing, 2 Qualtek Electronics Q2-F-11/4-01-SS100FT

Description
HEAT-SHRINK TUBING, 2:1, 31.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.252"; I.D. Supplied - Metric:31.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 31.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.252"; I.D. Supplied - Metric:31.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Qualtek Electronics - 43AC6808 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Qualtek Electronics
43AC6808
Heat-Shrink Tubing, 2 Qualtek Electronics 43AC6808
HEAT-SHRINK TUBING, 2:1, 31.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.252"; I.D. Supplied - Metric:31.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 31.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.252"; I.D. Supplied - Metric:31.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43AC6808
Product Name Heat-Shrink Tubing, 2 Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Busbar Heat Shrink Tubing & Tape - 024331-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details