Q2-F heat shrink tubing is a thin-wall, flexible, flame-retardant product with a 2:1 shrink ratio, used for electrical insulation and protection of splices, terminals, and in-line components. It operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 and 3 and Sony-SS-00259 standards, passes VW-1 flammability, and is rated for 600V. The material is free of PBBs, PBBOs, PBBEs, cadmium, and lead, and is RoHS compliant. Standard colors include black, red, blue, yellow, green, white, and clear. The part number Q2-F-2-02-QB6IN-3 corresponds to the 2-inch (50.8 mm) inside diameter after shrink, with 1.10 mm wall thickness, packaged in 3-foot lengths on spools of 50 pieces per bag.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-2-02-QB6IN-3 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |