Q2-F thin wall heat shrink tubing with a 2:1 shrink ratio provides electrical insulation and protection for in-line components, terminals, and splices. It operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing has a 0.48 mm wall thickness after shrinking and an inside diameter of 1.2 mm before shrinking. It meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and is approved to VW-1 and 600V. The material is free of PBBs, PBBOs, PBBEs, cadmium, and lead, and is RoHS compliant. Packaging is supplied in 1000 ft spools.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"HEATSHRINK POLY 3/64"" BLACK FOOT"
HEAT-SHRINK TUBING, 2:1, 1.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-3/64-01-SS1000FT | Q2F364B-1000-ND | Q2F364B-1R5-ND | 43AC6816 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |