Q2-F thin wall heat shrink tubing provides electrical insulation and protection for in-line components, terminals, and splices with a 2:1 shrink ratio. It operates from -55°C to +135°C, shrinks fully at 100°C, and meets SAE-AMS-DTL-23053/5 Class 1 and 3 and Sony-SS-00259 standards. The tubing is VW-1 flame retardant, 600V rated, RoHS compliant, and free of PBBs, PBBOs, PBBEs, cadmium, and lead. The specific variant Q2-F-1/8-08-MS100FT corresponds to a 1/8 inch (3.2 mm) inside diameter in the as-supplied state, with a wall thickness of 0.48 mm, packaged in 100-foot rolls. Standard colors include black, red, blue, yellow, green, white, and clear.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-1/8-08-MS100FT | Q2-F-1/8-08-MS100FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | 1 SPOOL = 100 FT |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |