Q2-F series heat shrink tubing is a thin-wall, flexible, flame-retardant product with a 2:1 shrink ratio for electrical insulation and component protection. It operates from -55°C to +135°C with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3 and Sony-SS-00259 standards, is VW-1 rated, and withstands 600V. It is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and available in standard colors including black, red, blue, yellow, green, white, and clear. Tensile strength exceeds 14 MPa, ultimate elongation exceeds 600%, and dielectric strength is greater than 20 kV/mm. Wall thickness ranges from 0.40 mm to 1.40 mm depending on size. Packaging is available in spools or boxes with lengths up to 150 feet.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 50.0' (15.2m)"
HEAT-SHRINK TUBING, 2:1, 50.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; I.D. Recovered Max - Imperial:1"RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-2-01-MS50FT | Q2-F-2-01-MS50FT-ND | 43AC6809 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |