Q2-F series thin wall heat shrink tubing provides electrical insulation and environmental protection for wires, terminals, and splices with a 2:1 shrink ratio. It operates from -55°C to +135°C, shrinks fully at 100°C, and meets SAE-AMS-DTL-23053/5 Class 1 and 3 and Sony-SS-00259 standards. The tubing is VW-1 flame retardant, RoHS compliant, and free of PBBs, PBBOs, PBBEs, cadmium, and lead. For the 3/4 inch size, the inside diameter is 19.1 mm before shrinking and 9.5 mm after, with a minimum wall thickness of 0.68 mm. It is offered in standard colors including black, red, blue, yellow, green, white, and clear.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
HEAT SHRINK TUBING Q2-F-3/4-01 -SS200FT BLACK
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 200.0' (61.0m)"
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"HEATSHRINK 3/4"" BLACK FOOT"
HEAT-SHRINK TUBING, 2:1, 19.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:Q2-F Series RoHS Compliant: Yes
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-3/4-01-SS200FT | Q2-F-3/4-01-SS200FT | Q2F034B-200-ND | Q2F034B-1R0-ND | 46AC8406 | 70132935 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | HEAT SHRINK TUBING Q2-F-3/4-01 -SS200FT BLACK | Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Qualtek Electronics | Tubing 3/4 In. Shrink(2:1) 200 FT.L; Thin Wall 0.40 mm; Int. Dia. 20.5 mm |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to ? C (-67 to ? F) |