Thin wall heat shrink tubing with a 2:1 shrink ratio, designed for electrical insulation and protection of in-line components, terminals, and splices. Operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. Meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259, with VW-1 flammability rating and 600V voltage withstand. Material is free of PBBs, PBBOs, PBBEs, cadmium, and lead. RoHS compliant. Available in standard colors including black, red, blue, yellow, green, white, and clear. Tubing dimensions for 1-inch nominal inside diameter after recovery are 25.4 mm inside diameter, 12.7 mm outside diameter, and 0.87 mm wall thickness, supplied on 200-foot spools.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-1-04-SS200FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |